EN
  • EN
  • DE

MAX4102ESA

Part No MAX4102ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP LP VIDEO 250MHZ 8-SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Voltage Feedback
Number of Circuits 1
-3db Bandwidth 250 MHz
Slew Rate 350V/µs
Current - Supply 4.6 mA
Current - Output / Channel 80 mA
Voltage - Supply, Single/Dual (±) ±4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX4102
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630781-MAX4102ESA
Ultra Librarian 3D Model Ultra Librarian MAX4102ESA CAD Model

Description

The MAX4102ESA is a high-performance operational amplifier (op-amp) designed by Maxim Integrated to cater to applications requiring high speed and low noise. This precision amplifier is well-suited for a wide range of applications, including video and RF signal processing, communication systems, A/D converters, and high-speed filters.

Key Features

  • High Speed: With a 1GHz gain-bandwidth product, the MAX4102ESA offers exceptional speed, making it ideal for high-frequency signal processing.
  • Low Noise: The device boasts a low noise figure, with a voltage noise density of only 2.4nV/√Hz, ensuring clear signal amplification with minimal distortion.
  • Low Distortion: Total harmonic distortion (THD) is minimized, which is critical for maintaining signal fidelity in audio and instrumentation applications.
  • High Output Current: Capable of delivering a high output current, this op-amp can drive heavy loads without compromising performance.
  • Single-Supply Operation: It can operate from a single +3.3V to +5V supply, simplifying power supply design.
  • Slew Rate: The MAX4102ESA features a fast slew rate of 350V/µs, enabling it to respond quickly to changes in the input signal.

Applications

The versatile nature of the MAX4102ESA allows it to be used in various high-speed applications. Some of these include:

  • Video and RF Amplification
  • Telecommunications
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Professional Audio Equipment

Package and Reliability

The MAX4102ESA comes in a compact 8-pin SO package, which is suitable for space-constrained applications. Maxim Integrated ensures high reliability and performance consistency, which is critical for professional and industrial environments where precision and durability are paramount.

With its combination of speed, low noise, and versatility, the MAX4102ESA from Maxim Integrated stands out as a top choice for designers looking for a reliable and high-quality op-amp to enhance their electronic systems.

You May Also Be Interested in

Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Analog Devices Inc.
IC OPAMP DUAL CURR-FDBK 8-SOIC
Lowest to $12.1521
Intersil
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Maxim Integrated
IC AMP CURRENT SENSE 14-SOIC
Lowest to $6.8607
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess