EN
  • EN
  • DE

MC145026DR2

Part No MC145026DR2
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description Encoder and Decoder Pair -40°C 85°C 16-Pin SOG T/R / IC ENCODER 9 LINE SMPLX 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000
Packaging Reel package
Part Status Obsolete(EOL)
Type Encoder, Decoder
Applications Remote Control
Operating Supply Voltage 2.5 V ~ 18 V
Voltage - Supply, Digital 2.5 V ~ 18 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOG
Win Source Part Number 787702-MC145026DR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC145026
Introduction Date April 04, 2005
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian MC145026DR2 CAD Model

Description

The NXP MC145026DR2 is a sophisticated encoder integrated circuit (IC) designed for secure wireless communication applications. This encoder is part of NXP's MC145026 series, which is renowned for its reliability and versatility in creating secure encoding and decoding pairs when combined with its counterpart decoders, such as the MC145027/028.

Key Features

  • Security: The MC145026DR2 employs a programmable security code that provides a high level of protection against unauthorized access, making it an excellent choice for security-sensitive applications.
  • Serial Data Input: It accepts serial input data, allowing it to easily interface with a variety of microcontrollers and other digital systems.
  • Power Efficiency: This IC operates at a low power voltage range, making it suitable for battery-operated devices where power consumption is a critical concern.
  • Compatibility: The encoder is designed to be compatible with the MC145027/028 series decoders, ensuring seamless integration in systems requiring secure communication.

Applications

The MC145026DR2 is used in a wide array of applications, including but not limited to:

  • Remote keyless entry systems for vehicles and buildings
  • Wireless alarm and security systems
  • Garage door openers
  • Home automation systems

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.5V to 18V Operating Temperature -40°C to +85°C Package SOIC-16 Data Inputs 3 Security Code Length 9 to 12 bits

The MC145026DR2 is available in a compact SOIC-16 package, making it suitable for space-constrained applications. Its robust operating temperature range ensures reliable operation in extreme environments. For designers and engineers looking for a dependable encoder to integrate into their wireless communication systems, the NXP MC145026DR2 offers a perfect blend of security, compatibility, and low-power operation.

You May Also Be Interested in

Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Prolific Technology Inc.
USB to UART 12Mbps USB 2.0 SSOP-28 Interface Controllers RoHS
Lowest to $1.4256
Terminus
USB 2.0 LQFP-48(7x7) Interface Controllers RoHS
Lowest to $1.7008
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528
Wch
Transceiver 2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5204
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 44-QFP / Video Encoder IC Graphics Controller 44-PQFP (10x10)
Need more? Email Us
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess