EN
  • EN
  • DE

MC32PF4210A1ES

Part No MC32PF4210A1ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF4210
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Audio, Video PMIC 56-QFN-EP (8x8)
Manufacturer NXP
Package Tray
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting Surface Mount, Wettable Flank
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN-EP (8x8)
Family Name MC32PF4210
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13792, 935353765557, MC32PF4210A1ES-ND
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926137-MC32PF4210A1ES
Ultra Librarian 3D Model Ultra Librarian MC32PF4210A1ES CAD Model

Description

NXP MC32PF4210A1ES Power Management Integrated Circuit (PMIC)

The NXP MC32PF4210A1ES is a versatile Power Management Integrated Circuit (PMIC) designed to meet the requirements of a wide range of applications, including but not limited to automotive, industrial, and consumer electronics. This advanced PMIC is part of the NXP's energy-efficient solutions that aim to extend battery life, reduce board space, and enhance system reliability.

Key Features:

  • Integrated Power Control: The MC32PF4210A1ES incorporates multiple power control functions in a single chip, simplifying design and reducing the number of external components required.
  • High Efficiency: This PMIC is designed for high efficiency, which is crucial for battery-powered devices, as it helps in maximizing battery life and reducing heat generation.
  • Versatile Voltage Regulation: It includes multiple voltage regulators with varying configurations, providing the flexibility needed to power different components within a system.
  • Programmable Sequencing: The device offers programmable power sequencing options, enabling designers to tailor the power-up and power-down sequences to the specific needs of their applications.
  • Protection Features: Built-in safety features such as overvoltage, undervoltage, and thermal protection help to safeguard the system against potential damage from electrical anomalies.

Applications:

The NXP MC32PF4210A1ES is ideal for a wide variety of applications, including:

  • Automotive systems such as infotainment and Advanced Driver Assistance Systems (ADAS)
  • Industrial controls and automation systems
  • Consumer electronics like smart home devices and portable electronics
  • Any application requiring efficient power management and distribution

Technical Specifications:

With a focus on flexibility and efficiency, the MC32PF4210A1ES supports a broad input voltage range and provides multiple output voltages through its integrated regulators. The device's compact package allows for a reduced footprint on PCBs, making it a great choice for space-constrained applications.

For detailed technical specifications, designers and engineers should consult the NXP MC32PF4210A1ES datasheet, which provides in-depth information on electrical characteristics, pin configurations, and application guidelines.

In summary, the NXP MC32PF4210A1ES PMIC is a high-performance solution designed to address the complex power management challenges in today's sophisticated electronic systems. Its integration of multiple power control functions into a single chip makes it an efficient and reliable choice for a wide array of applications.

You May Also Be Interested in

Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1569 $60.7845
11+ $9.9749 $109.7239
16+ $9.6632 $154.6112
22+ $9.3515 $205.7330
28+ $9.0398 $253.1144
38+ $8.1046 $307.9748
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess