EN
  • EN
  • DE

MC32PF8121EUEP

Part No MC32PF8121EUEP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT I.MX8M MINI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001497-MC32PF8121EUEP
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tray
Product Status Active
Applications Industrial, IoT
Voltage - Supply 2.5V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MC32PF8121EUEP CAD Model

Description

Introducing the MC32PF8121EUEP Microcontroller from NXP

The MC32PF8121EUEP is a high-performance microcontroller designed by the renowned semiconductor manufacturer, NXP. This advanced microcontroller is built for industrial applications that require robust operation, precision, and long-term reliability. It is part of NXP's MC32 series, which is known for its integration of powerful features in a compact package.

At the heart of the MC32PF8121EUEP lies a powerful ARM Cortex-M0 core, which operates at speeds of up to 50 MHz. This core provides the computational power necessary for complex algorithms and control tasks. The microcontroller is equipped with 128 KB of flash memory, which offers ample space for storing application code, and 16 KB of SRAM, ensuring smooth operation and data processing.

One of the standout features of the MC32PF8121EUEP is its range of integrated peripherals. It includes multiple communication interfaces such as I2C, SPI, and UART, which allow for seamless connectivity with other devices and systems. Additionally, it boasts a 12-bit analog-to-digital converter (ADC) with multiple channels, enabling precise measurement of analog signals.

The device is designed with robustness in mind, featuring a wide operating temperature range that makes it suitable for challenging environmental conditions. Its low-power consumption modes ensure energy efficiency, which is critical for battery-operated or energy-sensitive applications.

For enhanced security, the MC32PF8121EUEP incorporates features that protect against unauthorized access and software piracy. This includes a unique identification number for each device and the ability to lock flash memory to prevent tampering.

Developers will appreciate the comprehensive development support provided by NXP, including software libraries, development tools, and reference designs that streamline the process of integrating the MC32PF8121EUEP into a wide array of applications such as industrial control systems, smart sensors, and IoT devices.

In summary, the NXP MC32PF8121EUEP microcontroller is a versatile and powerful solution for industrial applications that demand high performance, connectivity, and reliability. Its combination of processing power, memory capacity, and integrated features make it an excellent choice for engineers and developers looking to create sophisticated and robust systems.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess