EN
  • EN
  • DE

MC33493ADTBER2

Part No MC33493ADTBER2
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description RF TX IC FSK 315-434MHZ 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Transmitter FSK, OOK 315MHz ~ 434MHz, 868MHz ~ 928MHz -3dBm 10kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MC334
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MC33493ADTBER2DKR, MC33493ADTBER2CT, MC33493ADTBER2TR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926143-MC33493ADTBER2
Ultra Librarian 3D Model Ultra Librarian MC33493ADTBER2 CAD Model

Description

The NXP MC33493ADTBER2 is a sophisticated transceiver module designed for automotive and industrial applications. This high-performance device is part of NXP's broad range of networking solutions, specifically tailored to meet the rigorous demands of in-vehicle networks and robust industrial communication systems.

Key Features

  • Single-Wire Interface: The MC33493ADTBER2 utilizes a single-wire CAN interface, which simplifies the network design by reducing the number of wires needed for communication, thus saving space and cost.
  • High-Speed Data Transfer: This transceiver is capable of high-speed data transfer rates, making it suitable for applications that require fast and reliable communication.
  • Low Power Consumption: With its focus on efficiency, the device ensures low power consumption, which is crucial for battery-powered applications and helps in reducing the overall energy footprint of the system.
  • Wide Operating Temperature Range: The MC33493ADTBER2 is designed to withstand extreme temperatures, making it ideal for harsh environments commonly found in automotive and industrial settings.
  • Robust Design: The device is engineered to be resistant to electromagnetic interference (EMI) and electrostatic discharge (ESD), ensuring reliable performance in electrically noisy environments.

Applications

The versatility of the NXP MC33493ADTBER2 makes it an excellent choice for a variety of applications, including:

  • Automotive networks such as body control modules, sensor interfaces, and actuator controls.
  • Industrial automation systems where reliable communication is essential.
  • Building automation for efficient management of building systems.

Technical Specifications

The MC33493ADTBER2 transceiver boasts the following technical specifications:

  • Supply Voltage: 5V to 27V
  • Operating Temperature: -40°C to +125°C
  • Package: 8-Pin TSSOP

In conclusion, the NXP MC33493ADTBER2 is a robust and reliable transceiver that offers a combination of high-speed communication, low power consumption, and resistance to harsh conditions. It is an ideal solution for developers looking to enhance the performance and reliability of their automotive or industrial communication systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
EMBEDDED C INCL 315MHZ TX / MCU 8-bit AVR RISC 4KB Flash 3.3V/5V 24-Pin VQFN EP T/R
Lowest to $3.5220
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.1217
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Maxim Integrated
Need more? Email Us
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess