EN
  • EN
  • DE

MC33493DTBR2

Part No MC33493DTBR2
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description RF TX IC FSK 315-434MHZ 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Transmitter FSK, OOK 315MHz ~ 434MHz, 868MHz ~ 928MHz -3dBm 10kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name MC334
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MC33493DTBR2CT, MC33493DTBR2TR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883387-MC33493DTBR2
Ultra Librarian 3D Model Ultra Librarian MC33493DTBR2 CAD Model

Description

The NXP MC33493DTBR2 is a sophisticated automotive transceiver designed to facilitate reliable communication within vehicle networks. This high-performance component is tailored specifically for use in automotive applications, where robustness and dependability are paramount.

Key Features

  • Single-Wire CAN Interface: The device supports the Controller Area Network (CAN) protocol over a single wire, making it ideal for applications where minimal wiring is a necessity.
  • High-Speed Data Transmission: Capable of high-speed data transfer, the MC33493DTBR2 ensures swift and efficient communication between electronic control units (ECUs).
  • Low-Power Mode: With an integrated low-power mode, the transceiver conserves energy when the vehicle is idle, contributing to overall power management efficiency.
  • Thermal Protection: The device includes thermal protection features to prevent overheating, ensuring it operates safely even under strenuous conditions.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating the electrical fluctuations commonly found in automotive environments.

Applications

The MC33493DTBR2 is designed for use in a variety of automotive applications, including but not limited to:

  • Body control modules
  • Gateway modules
  • Powertrain systems
  • Chassis and safety systems

Quality and Reliability

NXP is known for its commitment to quality, and the MC33493DTBR2 is no exception. It is manufactured to meet the stringent requirements of the automotive industry, ensuring high reliability and performance under the harshest conditions. With its robust construction and advanced features, the MC33493DTBR2 is an ideal choice for automotive engineers seeking to enhance in-vehicle networking capabilities while maintaining system integrity.

Conclusion

The NXP MC33493DTBR2 transceiver stands out as a top-tier component for automotive communication networks. It offers a blend of high-speed performance, energy efficiency, and reliability, making it a preferred choice for modern vehicles that demand the utmost in electronic sophistication.

You May Also Be Interested in

Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us
NXP / Nexperia
Lowest to $22.8251
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.6817
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014
Microchip Technology
IC XMITTER UHF 868-928MHZ 8TSSOP
Lowest to $2.3284
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $1.7106
Texas Instruments
RF TX IC ISM 164-192MHZ 32VFQFN / High Performance RF Transmitter for Narrowband Systems
Lowest to $4.9725
Texas Instruments
IC RF TX SNGL-CHIP LP 16VQFN / RF Transmitter FSK/GFSK/MSK 16-Pin VQFN EP T/R
Lowest to $0.5896

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.5500 $63.1000
5+ $25.8870 $129.4350
7+ $25.0785 $175.5495
10+ $24.2689 $242.6890
13+ $23.4604 $304.9852
17+ $21.0337 $357.5729
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess