EN
  • EN
  • DE

MC33730EK

Part No MC33730EK
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Switch Mode Power Supply with Multiple Linear Regulators | IC REG TRIPLE BUCK/LINEAR 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs 3
Switching Frequency 100kHz ~ 500kHz
Voltage/Current - Output 1 5V, 2A
Voltage/Current - Output 2 Adjustable, 15mA
Voltage/Current - Output 3 Adjustable, 15mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 6V ~ 26.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Family Part Number MC33730
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Win Source Part Number 1218470-MC33730EK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33730EK CAD Model

Description

Product Overview: MC33730EK by NXP

The MC33730EK is a sophisticated power supply integrated circuit (IC) from NXP Semiconductors, designed to cater to the demanding requirements of automotive applications. This product is a testament to NXP's commitment to providing innovative solutions that enhance the reliability and functionality of automotive electronics.

Key Features

  • Multiple Voltage Outputs: The MC33730EK offers a variety of regulated voltage outputs, which are essential for powering different components within automotive systems.
  • High Integration: This IC integrates multiple functions, which helps reduce the component count, saves space, and enhances system reliability.
  • Robust Design: It is designed to withstand the harsh conditions typical of automotive environments, ensuring consistent performance and longevity.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it suitable for various climates and driving conditions.

Applications

The MC33730EK is primarily intended for use in automotive applications, where it can serve as a power supply for microcontrollers, sensors, and other critical electronic components. Its robustness and versatility make it an ideal choice for:

  • Engine Control Units (ECUs)
  • Body Control Modules
  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)

Technical Specifications

The IC features a wide input voltage range and various built-in protection mechanisms such as over-current, over-temperature, and under-voltage lockout, which safeguard the system against potential damage. The MC33730EK also boasts excellent electromagnetic compatibility (EMC) performance, minimizing interference with other electronic systems in the vehicle.

Quality and Reliability

NXP's MC33730EK is manufactured to meet the highest quality standards, ensuring reliable operation even under the most stringent automotive requirements. The product undergoes rigorous testing to guarantee that it meets the automotive industry's quality and reliability benchmarks.

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.9149 $57.9149
3+ $47.5201 $142.5603
4+ $46.0350 $184.1400
6+ $44.5500 $267.3000
7+ $43.0650 $301.4550
9+ $38.6100 $347.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess