EN
  • EN
  • DE

MC33814AER2

Part No MC33814AER2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC CTRL SMALL ENG 2CYL 48LQFP / Small Engine PMIC 48-LQFP-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Applications Small Engine
Current - Supply 10mA
Voltage - Supply 4.5V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-LQFP-EP (7x7)
Base Product Number MC33814
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935311297528
Standard Package 2,000
Win Source Part Number 971945-MC33814AER2
Ultra Librarian 3D Model Ultra Librarian MC33814AER2 CAD Model

Description

The NXP MC33814AER2 is a sophisticated engine control integrated circuit designed for automotive applications. This advanced IC is specifically tailored for managing the fuel injection and ignition systems in internal combustion engines, offering an unparalleled level of precision and efficiency.

Key Features

  • Fuel Injection Control: The MC33814AER2 provides precise control over fuel injection, ensuring optimal engine performance and fuel economy. It supports various injection modes, catering to a wide range of engine types and configurations.
  • Ignition System Management: With integrated ignition control, this IC can manage the timing and intensity of the spark, contributing to better combustion and reduced emissions.
  • Multiple Output Channels: It features several output drivers for fuel injectors, ignition coils, and relays, providing a comprehensive solution for engine control.
  • Diagnostic and Protection Features: The MC33814AER2 is equipped with advanced diagnostic functions to monitor system performance and protect against faults, ensuring reliability and safety.
  • Communication Interfaces: It includes a Serial Peripheral Interface (SPI) for communication with the main microcontroller, allowing for easy integration and data exchange.

Applications

The NXP MC33814AER2 is ideal for a range of automotive applications, particularly those requiring precise control over engine functions, such as:

  • Gasoline and diesel engine vehicles
  • Motorcycles and scooters
  • Small engine-powered machinery

Technical Specifications

This integrated circuit is built to withstand the harsh conditions of automotive environments, featuring a wide operating temperature range and robust packaging. Its technical specifications are designed to meet the stringent requirements of modern engine control systems.

For detailed technical specifications, datasheets, and support resources, please visit NXP's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4248 $51.3984
19+ $5.2717 $100.1623
30+ $5.1069 $153.2070
41+ $4.9422 $202.6302
53+ $4.7775 $253.2075
71+ $4.2832 $304.1072
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess