EN
  • EN
  • DE

MC33816AER2

Part No MC33816AER2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PROGRAMMABLE SOLENOID CONTROLLER  /  Solenoid Controller PMIC 64-HLQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Applications Solenoid Controller
Voltage - Supply 5V ~ 32V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-HLQFP (10x10)
Base Product Number MC33816
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NXPNXPMC33816AER2,935311309528,2156-MC33816AER2
Standard Package 1,500
Win Source Part Number 971946-MC33816AER2
Ultra Librarian 3D Model Ultra Librarian MC33816AER2 CAD Model

Description

The NXP MC33816AER2 is a sophisticated fuel injection driver designed to manage and control automotive engine fuel injection systems. This highly integrated circuit is an essential component for modern vehicles, ensuring precise fuel delivery for optimal engine performance and efficiency.

Key Features

  • Programmable Solenoid Driver: The device includes four programmable solenoid drivers, allowing for precise control over the fuel injectors.
  • Dual Microcores: It is equipped with two 16-bit microcores operating at 16MHz, providing the computational power necessary for complex injection control algorithms.
  • Multiple Injection Events: The MC33816AER2 supports up to 8 injection events per engine cycle, enabling advanced fuel injection strategies.
  • Adaptive Injection Control: With its adaptive control capabilities, the driver can adjust to varying fuel types and qualities, ensuring consistent engine performance.
  • Diagnostic Features: It includes comprehensive diagnostic features for detecting and reporting system faults, contributing to the safety and reliability of the engine management system.
  • High Voltage Capability: The driver is capable of operating at high voltages up to 55V, accommodating a wide range of automotive applications.

Applications

The MC33816AER2 is primarily used in automotive engine management systems, specifically designed for direct injection and multi-point fuel injection applications. It can be found in a variety of vehicles, from passenger cars to heavy-duty trucks, providing the necessary control for both gasoline and diesel engines.

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MC33816AER2 is no exception. Manufactured to meet the stringent requirements of the automotive industry, this fuel injection driver is designed for long-term performance in harsh driving conditions. Its robust design ensures that it can withstand the temperature extremes, vibrations, and electrical noise typical of automotive environments.

For developers and engineers looking for a reliable and high-performance solution for engine fuel injection control, the NXP MC33816AER2 offers an unparalleled combination of features and capabilities to meet the most demanding automotive applications.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2626 $57.7878
7+ $15.8053 $110.6371
10+ $15.3113 $153.1130
14+ $14.8174 $207.4436
18+ $14.3235 $257.8230
24+ $12.8418 $308.2032
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess