EN
  • EN
  • DE

LTC4054ES5-4.2#TRMPBF

Part No LTC4054ES5-4.2#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGR BATTERY L-ION TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 800mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-5
Win Source Part Number 113049-LTC4054ES5-4.2#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4054ES5-4.2#TRMPBF CAD Model

Description

LTC4054ES5-4.2#TRMPBF - Standalone Linear Li-Ion Battery Charger

The LTC4054ES5-4.2#TRMPBF is a high-quality linear battery charger IC designed and manufactured by Linear Technology, now part of Analog Devices, for single-cell lithium-ion batteries. This compact, SOT-23 packaged integrated circuit is an ideal charging solution for portable electronic devices due to its simplicity, efficiency, and space-saving design.

Key Features:

  • Automatic Recharge: The LTC4054ES5-4.2#TRMPBF automatically initiates a new charging cycle when the battery voltage falls below a preset threshold, ensuring that the battery stays fully charged.
  • Charge Current: It offers programmable charge current up to 800mA through an external resistor, allowing for flexibility in designing for various battery capacities.
  • Charge Termination: The device includes an automatic termination feature upon charge completion, signaled by the status pin, which helps to prevent overcharging and extend battery life.
  • Thermal Regulation: To protect against overheating, the LTC4054ES5-4.2#TRMPBF has a thermal regulation feature that reduces charge current if the die temperature rises to a potentially unsafe level.
  • No External MOSFET, Sense Resistor or Blocking Diode Required: This simplifies the design and minimizes the external component count, leading to a cost-effective and space-efficient charging solution.
  • Presets for 4.2V Li-Ion Cells: The charging voltage is fixed at 4.2V, which is suitable for most Li-Ion cells, ensuring a proper and safe charging cycle.
  • Small Package: The SOT-23 package is ideal for space-constrained applications, making it a popular choice for handheld and wearable devices.

Applications:

The LTC4054ES5-4.2#TRMPBF is widely used in a variety of applications, including:

  • Portable Electronic Devices
  • Cellular Telephones
  • Digital Cameras
  • MP3 Players
  • USB-Powered Gadgets

With its precision end-of-charge voltage, negligible battery drain when the input supply is removed, and the ability to withstand up to 10V on the input, the LTC4054ES5-4.2#TRMPBF stands out as a robust and reliable choice for managing the charging requirements of Li-Ion batteries in a wide array of portable devices.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,910 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess