EN
  • EN
  • DE

MC33882PVWR2

Part No MC33882PVWR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description High Side Current Limit Switch / IC SW LO SIDE 6-OUTPUT 30HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Switch Type General
Number of Outputs 6
Output Configuration Low Side
Output Type N-Channel
Interface SPI, Parallel
Voltage - Load 8 V ~ 25 V
Supply Voltage 4.5 V ~ 5.5 V
Rds On (Typ) 400 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 30-BSOP (0.433", 11.00mm Width) Exposed Pad
Manufacturer Package 30-HSOP
Win Source Part Number 787753-MC33882PVWR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC33882
Introduction Date May 12, 2011
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MC33882PVWR2 CAD Model

Description

Product Overview: MC33882PVWR2 by NXP Semiconductors

The MC33882PVWR2 is a versatile automotive-grade high-side switch manufactured by NXP Semiconductors, designed to cater to the demanding requirements of modern vehicle power management systems. This advanced integrated circuit (IC) is engineered to control various loads with diagnostic and protection features, ensuring reliable operation in the harsh environments typically encountered in automotive applications.

Key Features

  • Multiple Switch Channels: The device includes six high-side switches, allowing for the control of multiple loads from a single IC.
  • High Current Capability: Each switch channel is capable of handling substantial current loads, making it suitable for driving a wide range of automotive actuators and devices.
  • Integrated Diagnostics: The MC33882PVWR2 offers comprehensive diagnostic capabilities, including open load detection, short-circuit monitoring, and over-temperature protection, enhancing system reliability and safety.
  • Low Standby Current: Designed with power efficiency in mind, the device boasts a low standby current, which is critical for reducing battery drain in automotive applications.
  • Robust Protection Features: It incorporates a variety of protection mechanisms, such as overvoltage, under-voltage, and overcurrent protection, safeguarding the IC and the system it controls against electrical anomalies.

Applications

The MC33882PVWR2 is suitable for a broad range of applications within the automotive sector, including:

  • Body Control Modules
  • Power Distribution Modules
  • LED Lighting Systems
  • Motor Control Units
  • Automotive Sensor Interfaces

Technical Specifications

The device is housed in a PSSO44 package, ensuring compactness and ease of integration into automotive systems. It operates over a wide temperature range, accommodating the thermal extremes common in vehicle environments. The MC33882PVWR2 is designed for a 12V automotive electrical system but offers the flexibility to handle various voltage levels required by different loads.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MC33882PVWR2 is no exception. It meets stringent automotive industry standards for performance and reliability, ensuring that it can withstand the rigors of automotive operation over an extended vehicle lifespan.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Vishay
IC PWR SWITCH N-CHAN 1:1 SC70-6 / 2 A, 1.2 V, Slew Rate Controlled Load Switch
Lowest to $0.8135
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess