EN
  • EN
  • DE

MC33887PFKR2

Part No MC33887PFKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 5V-28V 36PQFN  /  Motor Driver Power MOSFET Parallel 36-PWR QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Current - Output 5A
Voltage - Supply 5V ~ 28V
Voltage - Load 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 36-PowerQFN
Supplier Device Package 36-PWR QFN (9x9)
Base Product Number MC33887
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935314357528
Standard Package 1,500
Win Source Part Number 1156978-MC33887PFKR2
Ultra Librarian 3D Model Ultra Librarian MC33887PFKR2 CAD Model

Description

Product Overview: NXP MC33887PFKR2 Motor Driver

The NXP MC33887PFKR2 is a versatile and robust motor driver integrated circuit designed for controlling DC motors with advanced features and protections. It is an ideal solution for automotive and industrial applications where precise motor control and reliability are paramount.

Key Features

  • High Current Handling: Capable of delivering continuous output current up to 5A, with peak current handling capabilities of 10A, making it suitable for a wide range of motor control applications.
  • Low R<sub>DS(on) MOSFETs: The integrated low R<sub>DS(on) H-Bridge MOSFETs ensure efficient operation and reduced power dissipation during use.
  • Multiple Control Modes: Offers various control modes including forward, reverse, brake, and high impedance states for comprehensive motor direction and speed control.
  • Protection Features: Comes with a suite of protection features such as overcurrent limiting, undervoltage shutdown, thermal shutdown, and fault reporting to ensure the longevity and safe operation of the motor and the driver.
  • Diagnostic Feedback: Integrated Status Flag outputs provide real-time diagnostic feedback for system monitoring and troubleshooting.
  • Flexible Supply Voltage: Operates over a broad supply voltage range from 5V to 28V, accommodating various application requirements.

Applications

  • Automotive systems such as power steering, HVAC blowers, and engine cooling fans.
  • Industrial automation, including conveyor belts, automated guided vehicles (AGVs), and robotic arms.
  • Consumer electronics where precise motor control is needed, such as in printers, cameras, and toys.

Technical Specifications

  • Output Current (Continuous): 5A
  • Output Current (Peak): 10A
  • Supply Voltage Range: 5V to 28V
  • Operating Temperature: -40°C to +125°C
  • Package: 20-PowerQFN

The MC33887PFKR2 motor driver from NXP stands out for its high current capabilities, efficient operation, and comprehensive protection features, making it a reliable choice for engineers and designers in a variety of demanding applications.

You May Also Be Interested in

NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Toshiba Semiconductor and Storage
VQFN-48-EP(7x7) Motor Drivers, Controllers RoHS
Lowest to $1.2224
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,581 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess