EN
  • EN
  • DE

MC33972ATEKR2

Part No MC33972ATEKR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Multiple Switch Detection Interface with Suppressed Wake-Up / IC SWITCH DETECT SPI 32-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Switch Monitoring
Interface SPI Serial
Operating Supply Voltage 3.1 V ~ 5.25 V
Package 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 32-SOIC EP
Mounting SMD
Win Source Part Number 787762-MC33972ATEKR2
Popularity Medium
Supply and Demand Status Limited
Family Name MC33972
Introduction Date April 12, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC33972ATEKR2 CAD Model

Description

The MC33972ATEKR2 is a sophisticated switch detection interface designed by NXP Semiconductors, renowned for its high-performance automotive solutions. This device is specifically engineered to monitor switch status in automotive applications, providing a reliable and efficient means of detecting open and closed conditions in a variety of switch types.

Key Features

  • Multiple Switch Inputs: The MC33972ATEKR2 can handle up to 22 switch inputs, making it a versatile solution for complex automotive systems that require monitoring of numerous switches simultaneously.
  • Wet and Dry Contact Modes: It supports both wetting current for oxidized contacts and dry switching, ensuring accurate detection across different environmental conditions and switch types.
  • Integrated Serial Peripheral Interface (SPI): The device offers a robust SPI for communication with microcontrollers, facilitating easy integration into automotive control systems.
  • Enhanced Diagnostics: It provides advanced diagnostic features for open and short circuit detection, helping to ensure system reliability and safety.
  • Voltage Range: The MC33972ATEKR2 operates over a broad range of supply voltages, accommodating the diverse electrical environments found in automotive applications.
  • Temperature Range: It is designed to withstand the extreme temperatures typically encountered in automotive environments, ensuring consistent performance.

Applications

The MC33972ATEKR2 is ideal for a variety of automotive applications, including but not limited to:

  • Body Control Modules
  • Steering Column Modules
  • Instrument Panel Clusters
  • Lighting Control Systems

Product Details

This device comes in a small outline integrated circuit package, which is suitable for space-constrained applications. Its robust design adheres to stringent automotive industry standards, making the MC33972ATEKR2 a reliable choice for automotive engineers seeking a switch detection interface that can cope with the rigors of vehicular use.

With its comprehensive feature set and strong diagnostic capabilities, the MC33972ATEKR2 from NXP Semiconductors stands out as a top-tier solution for automotive switch detection challenges.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5193 $55.1930
23+ $4.5287 $104.1601
35+ $4.3872 $153.5520
48+ $4.2456 $203.7888
61+ $4.1041 $250.3501
82+ $3.6796 $301.7272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess