EN
  • EN
  • DE

MC33FS6523CAE

Part No MC33FS6523CAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP DCDC 2.2A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tray
Product Status Active
Applications System Basis Chip
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33FS6523
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883422-MC33FS6523CAE
Ultra Librarian 3D Model Ultra Librarian MC33FS6523CAE CAD Model

Description

The NXP MC33FS6523CAE is a sophisticated fuel injector driver designed to meet the rigorous demands of modern automotive engine management systems. This high-performance integrated circuit (IC) is engineered to drive fuel injectors with precision and reliability, ensuring optimal engine performance and efficiency.

Key Features

  • Advanced Control: The MC33FS6523CAE provides precise control over the fuel injection process, allowing for fine-tuning of the engine's air-to-fuel ratio. This results in improved fuel economy, reduced emissions, and enhanced engine power.
  • High-Voltage Operation: With an operating voltage range that accommodates the electrical systems of most vehicles, this driver is versatile and suitable for a wide range of automotive applications.
  • Diagnostics: The built-in diagnostic capabilities of the MC33FS6523CAE enable real-time monitoring and fault detection, which is critical for maintaining the health and longevity of the engine.
  • Thermal Protection: The IC includes features to protect itself and the fuel injectors it controls from overheating, ensuring safe operation under a variety of conditions.
  • Current Limiting: To prevent damage to the fuel injectors, the driver includes current limiting functionality, which helps to manage the electrical load and protect the system from overcurrent conditions.

Applications

The MC33FS6523CAE is ideal for a range of automotive applications, particularly in fuel injection systems where precision and control are paramount. It is suitable for use in gasoline and diesel engines, as well as in alternative fuel vehicles such as those powered by ethanol or bio-diesel.

Technical Specifications

  • Package: The device comes in a compact 32-pin LQFP package, which is conducive to space-constrained automotive environments.
  • Temperature Range: It operates reliably over a wide temperature range, making it suitable for the harsh conditions found under the hood of a vehicle.

With its robust design and advanced features, the NXP MC33FS6523CAE fuel injector driver is an essential component for automotive manufacturers seeking to enhance the performance and efficiency of their vehicles. Its integration into engine management systems represents a commitment to innovation and quality that is synonymous with NXP's product offerings.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6301 $66.5204
8+ $13.6453 $109.1624
12+ $13.2188 $158.6256
16+ $12.7924 $204.6784
21+ $12.3660 $259.6860
28+ $11.0868 $310.4304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess