EN
  • EN
  • DE

MC33VR5500V3ESR2

Part No MC33VR5500V3ESR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description VR5500 / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Base Product Number MC33VR5500
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345780-MC33VR5500V3ESR2
Ultra Librarian 3D Model Ultra Librarian MC33VR5500V3ESR2 CAD Model

Description

NXP MC33VR5500V3ESR2 Product Overview

The NXP MC33VR5500V3ESR2 is a cutting-edge power management integrated circuit (IC) designed to meet the rigorous demands of automotive applications. This advanced IC is part of NXP's portfolio of energy-efficient, high-performance automotive products and is engineered to provide reliable and robust power management solutions for the automotive industry.

Key Features

  • High Voltage Range: The MC33VR5500V3ESR2 operates over a wide input voltage range, making it suitable for handling various power conditions encountered in automotive environments.
  • Multiple Output Channels: It features multiple output channels, each of which can be independently controlled and monitored, providing flexibility in power distribution and management.
  • Advanced Protection: The device includes a comprehensive set of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure the safety and longevity of the system it powers.
  • Communication Interface: It incorporates a robust communication interface for diagnostics and control, facilitating integration with automotive control units and systems.
  • Low Quiescent Current: Designed with energy efficiency in mind, the MC33VR5500V3ESR2 boasts a low quiescent current, which helps reduce energy consumption when the vehicle is in idle mode.

Applications

The NXP MC33VR5500V3ESR2 is ideal for a wide range of automotive applications, including but not limited to:

  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Body Control Modules
  • Powertrain Systems

Quality and Reliability

Quality and reliability are paramount in automotive components, and the MC33VR5500V3ESR2 is no exception. NXP's commitment to high manufacturing standards ensures that this power management IC can withstand the harsh conditions of automotive use, including temperature fluctuations, vibrations, and electrical noise. Furthermore, it complies with automotive industry standards, ensuring interoperability and reliability in complex automotive systems.

Conclusion

The NXP MC33VR5500V3ESR2 represents the pinnacle of power management technology for automotive applications. Its robust feature set, combined with NXP's reputation for quality, makes it an essential component for any automotive power management system seeking efficiency, reliability, and advanced functionality.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess