EN
  • EN
  • DE

MC34017A-2P

Part No MC34017A-2P
Manufacturer NXP / Nexperia
Catalog Interface - Telecom
Description IC PHONE TONE RINGER 2KHZ 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Function Tone Ringer
Number of Circuits 1
Operating Supply Voltage 5V
Operating Supply Current 20mA
Power (Watts) 1W
Operating Temperature Range -20°C ~ 60°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Includes On-Chip Diode Bridge and Transient Protector
Win Source Part Number 763336-MC34017A-2P
Popularity Medium
Supply and Demand Status Limited
Introduction Date July 18, 2001
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC34017A-2P CAD Model

Description

The NXP MC34017A-2P is a high-performance integrated circuit designed for telecommunication applications. This advanced chip is part of NXP's renowned MC34000 series, which is known for its reliability and versatility in handling complex communication tasks. The MC34017A-2P specifically caters to the needs of telephone and voice processing systems, offering a range of features that make it an ideal choice for designers and engineers looking to enhance their telecommunication products.

Key Features

  • Dual Tone Multi-Frequency (DTMF) Receiver: The chip is equipped with a DTMF receiver that can decode all 16 DTMF tone pairs into a 4-bit code. This feature is essential for modern telecommunication systems, enabling them to process user inputs from telephone keypads accurately.
  • Band Split Filter: The MC34017A-2P includes an internal band split filter that separates the high and low group tones, ensuring clear signal processing and reducing the likelihood of errors.
  • Gain Adjustment: The chip allows for precise adjustment of both the transmitter and receiver gains, providing flexibility in various operating conditions and ensuring optimal performance.
  • Power Supply Voltage Range: It operates over a wide power supply voltage range, making it suitable for diverse telecommunication equipment and systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the MC34017A-2P maintains low power consumption, which is critical for reducing operational costs and extending the lifespan of battery-powered devices.

Applications

The NXP MC34017A-2P is widely used in a variety of telecommunication devices and systems, including but not limited to:

  • Telephone handsets
  • VoIP systems
  • Intercom systems
  • Teleconferencing equipment
  • Voice response systems

Conclusion

With its robust feature set and proven performance, the NXP MC34017A-2P stands out as a top-tier solution for any telecommunication challenge. Its integration into communication devices ensures reliable operation, clear audio transmission, and efficient power usage. As a product from NXP, a leader in the semiconductor industry, the MC34017A-2P represents quality and innovation in the field of telecommunication technology.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess