EN
  • EN
  • DE

MC34704AEPR2

Part No MC34704AEPR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description Multiple Channel DC-DC Power Management IC | IC PWR MNGMT DC-DC MULT 56-QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Applications Processor
Supply Current 86mA
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (7x7)
Family Part Number MC34704
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1218717-MC34704AEPR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC34704AEPR2 CAD Model

Description

The NXP MC34704AEPR2 is a versatile and advanced power management integrated circuit (PMIC) designed to meet the rigorous demands of complex embedded systems. This PMIC is particularly suitable for applications that require a reliable and efficient power supply, such as automotive electronics, industrial control systems, and portable devices.

Key Features

  • Multiple Output Channels: The MC34704AEPR2 offers various output channels with different voltage levels, allowing it to power multiple components within a system.
  • High Efficiency: With its efficient design, the PMIC ensures minimal power loss and heat generation, which is critical for maintaining the longevity and reliability of the system.
  • Programmable Voltage: Users can program the output voltage levels according to their specific requirements, providing flexibility and customization for diverse applications.
  • Thermal Protection: The device includes built-in thermal protection features that prevent overheating, ensuring safe operation under various conditions.
  • Low Quiescent Current: The low quiescent current feature of the MC34704AEPR2 helps to reduce the overall power consumption when the device is in standby mode, contributing to energy efficiency.

Applications

The MC34704AEPR2 is ideal for a wide range of applications including:

  • Automotive systems
  • Industrial controls
  • Networking equipment
  • Portable and battery-powered devices

Technical Specifications

Some of the technical specifications of the NXP MC34704AEPR2 include:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: Programmable through I2C interface
  • Operating Temperature Range: -40°C to +85°C
  • Package: QFN-32 (5x5mm)

Overall, the NXP MC34704AEPR2 is a robust and efficient solution for power management challenges in modern electronic systems. Its combination of multiple output channels, programmability, and protection features make it a top choice for designers and engineers looking to optimize their power supply requirements.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $232.0000 $232.0000
2+ $208.0000 $416.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess