The NXP MC34716EPR2 is a high-efficiency, dual-output, synchronous step-down switching regulator that is an ideal power management solution for a wide range of applications. This advanced regulator integrates two Pulse Width Modulation (PWM) controllers, enabling it to supply two independent output voltages that are adjustable and can handle a significant amount of current.
Key Features
- Input Voltage Range: The device supports a wide input voltage range, making it versatile for different operating environments.
- Dual Output: It features two outputs, each capable of delivering a high level of current with excellent regulation.
- High Efficiency: With synchronous rectification, the MC34716EPR2 achieves high efficiency, which is crucial for minimizing heat generation and improving system reliability.
- Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the regulator for specific applications and components.
- Protection Features: The device includes a range of protection features such as overcurrent protection, undervoltage lockout, and thermal shutdown, ensuring safe operation under various conditions.
Applications
The versatility of the MC34716EPR2 makes it suitable for a broad spectrum of applications, including but not limited to:
- Telecommunications
- Networking Equipment
- Industrial Systems
- Automotive Electronics
- Portable Devices
Technical Specifications
Parameter
Value
Input Voltage
2.3V to 6V
Output Voltage
Adjustable
Output Current
Up to 2.5A per channel
Switching Frequency
Programmable up to 2MHz
The MC34716EPR2 is a reliable and powerful solution for modern electronic devices that require efficient power regulation. Its advanced features and protection mechanisms make it a top choice for engineers and designers looking for a high-performance power management IC.