EN
  • EN
  • DE

LA1844M

Part No LA1844M
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC AM/FM 1CHIP HOME TUNER S376
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Status Obsolete(EOL)
Win Source Part Number 070648-LA1844M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA1844M CAD Model

Description

The LA1844M, manufactured by ON Semiconductor, is a high-performance, single-chip AM/FM tuner system designed for use in car radio applications. This integrated circuit (IC) is engineered to provide robust radio signal reception even in environments with high interference, making it an ideal choice for automotive entertainment systems.

Key Features

  • Integrated AM/FM Tuner: The LA1844M combines both AM and FM radio tuning capabilities in one compact package, offering convenience and space-saving benefits.
  • Low-Voltage Operation: Designed to operate at low voltages, this IC is well-suited for automotive applications where power efficiency is crucial.
  • High Sensitivity: With its high sensitivity, the LA1844M ensures clear radio reception even in areas with weak signal strength.
  • Automatic Frequency Control (AFC): The built-in AFC helps maintain stable radio reception and reduces the need for manual adjustments.
  • Compact Size: The small form factor of the IC allows for easy integration into various car radio designs without taking up excessive space.

Applications

The LA1844M is tailored for automotive entertainment systems but can also be utilized in other applications that require reliable AM/FM radio reception. Its robust design and advanced features make it suitable for:

  • Car audio systems
  • Portable radios
  • Home audio receivers

Technical Specifications

The LA1844M operates within a specific range of frequencies for AM and FM bands, ensuring compatibility with global radio standards. It also features an I2C bus interface for communication with microcontrollers, which simplifies system design and allows for easy tuning control.

Conclusion

ON Semiconductor's LA1844M is a versatile and efficient solution for modern car radios and other audio devices requiring AM/FM reception. Its integration of multiple features into a single IC allows for streamlined design processes, reduced component count, and enhanced reliability in demanding automotive environments.

You May Also Be Interested in

MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DIODE
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess