EN
  • EN
  • DE

LTC3871ELXE#PBF

Part No LTC3871ELXE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Multiphase bidirectional current controller, AEC-Q100 qualified 48-HTQFP -40 to 150
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Height 1.6 mm
Max Duty Cycle 98 %
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 100 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.2 V
Nominal Supply Current 8 mA
Number of Outputs 1
Number of Pins 48
REACH SVHC No SVHC
RoHS Compliant
Switching Frequency 500 kHz
Topology Buck-Boost
Win Source Part Number 966116-LTC3871ELXE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3871ELXE#PBF CAD Model

Description

Linear Technology LTC3871ELXE#PBF Product Overview

The LTC3871ELXE#PBF is a high-performance, synchronous step-down DC/DC controller designed by Linear Technology, now part of Analog Devices, for precision voltage regulation in a wide array of applications. This advanced controller is engineered to convert input voltages ranging from 4.5V to 38V to a lower output voltage, which is adjustable down to 0.8V, with an output current that can be as high as tens of amperes depending on external components and design.

Featuring a robust design, the LTC3871ELXE#PBF incorporates a constant frequency, current mode architecture that provides fast transient response and excellent loop stability. The device operates at a selectable fixed frequency between 250kHz to 2.25MHz, allowing designers to optimize efficiency while reducing external component size and cost.

One of the key features of the LTC3871ELXE#PBF is its PolyPhase® operation capability, which enables multiple ICs to be connected in parallel to distribute power and reduce thermal stress, thus increasing power output capability. This feature, along with its powerful 1.1Ω onboard gate drivers, makes it an ideal choice for high power density applications such as datacom/telecom systems, distributed power systems, and industrial equipment.

The LTC3871ELXE#PBF also offers a range of protection features to ensure the reliability and longevity of the end application. These include overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown. Additionally, the device supports external synchronization, allowing it to be easily integrated into systems with multiple power supply rails that need to be synchronized to reduce noise and EMI.

Available in a 24-lead thermally enhanced QFN package, the LTC3871ELXE#PBF is designed to operate over a wide temperature range, making it suitable for various environments and applications. Its compact size and feature set make it a versatile solution for designers looking to create efficient, high-performance power systems with minimal external components.

Overall, the LTC3871ELXE#PBF from Linear Technology is a sophisticated, feature-rich DC/DC controller that offers precision, efficiency, and reliability for a range of demanding applications.

You May Also Be Interested in

Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7799 $85.5598
3+ $35.1014 $105.3042
5+ $34.0045 $170.0225
7+ $32.9076 $230.3532
8+ $31.8107 $254.4856
11+ $28.5199 $313.7189
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess