EN
  • EN
  • DE

MC34905CS5EK

Part No MC34905CS5EK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC SBC HIGH SPEED CAN 5V 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tube
Part Status Obsolete (End Of Life)
Applications System Basis Chip
Current - Supply 2mA
Supply Voltage (V) 5.5V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-SSOP Exposed Pad
Supplier Device Package 32-SOIC-EP
Manufacturer Pack Quantity 42
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814123-MC34905CS5EK
Ultra Librarian 3D Model Ultra Librarian MC34905CS5EK CAD Model

Description

Introducing the NXP MC34905CS5EK High-Performance System Basis Chip

The NXP MC34905CS5EK is a state-of-the-art system basis chip that offers a comprehensive solution for automotive power management and CAN communication. This device is designed to cater to the demanding requirements of modern vehicle architectures, providing a reliable and efficient interface between the power supply and communication network.

Key Features

  • Advanced Power Management: The MC34905CS5EK is equipped with sophisticated power control features, including multiple voltage regulators and a watchdog timer, ensuring stable operation and system integrity.
  • Dual High-Speed CAN Interface: With two high-speed CAN transceivers, this chip enables robust communication with data rates up to 1 Mbps, allowing for rapid data exchange and real-time performance within vehicular networks.
  • Low-Power Modes: To conserve energy, the MC34905CS5EK supports various low-power modes, making it ideal for applications that require minimal power consumption during idle periods.
  • Enhanced Safety: Safety features such as undervoltage detection, overtemperature protection, and fail-safe operation are integral to the MC34905CS5EK, ensuring the highest level of reliability.
  • Flexibility: The chip is designed to be versatile, supporting a wide range of microcontrollers and is suitable for a variety of automotive applications, including body control modules, gateways, and sensor interfaces.

Applications

The MC34905CS5EK is an ideal choice for automotive manufacturers and system integrators looking for a robust system basis chip that can handle the sophisticated power and communication requirements of modern vehicles. Its applications span across various automotive domains such as:

  • Engine and transmission control units
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and telematics systems
  • Electric and hybrid vehicle power management

With its combination of performance, safety, and flexibility, the NXP MC34905CS5EK system basis chip is a pivotal component in the automotive industry, driving innovation and efficiency in vehicle design and function.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
NXP / Nexperia
PF1510
Lowest to $4.5143
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess