EN
  • EN
  • DE

MC34VR500V1ES

Part No MC34VR500V1ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC REG 9OUT BUCK/LDO 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP
Package Tray
Product Status Active
Applications QorlQ LS1/T1 Communications Processors
Current - Supply 250µA
Voltage - Supply 2.8V ~ 4.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Base Product Number MC34VR500
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883459-MC34VR500V1ES
Ultra Librarian 3D Model Ultra Librarian MC34VR500V1ES CAD Model

Description

The NXP MC34VR500V1ES is an advanced power management integrated circuit (PMIC) designed to cater to a wide array of applications, particularly in the automotive and industrial sectors. This versatile component is engineered to deliver multi-output voltage regulation, ensuring efficient power distribution within complex electronic systems.

At the heart of the MC34VR500V1ES lies a quintet of high-performance buck regulators, alongside an array of additional features that include boost regulators, LDOs (Low Drop-Out regulators), and a real-time clock supply. This PMIC is tailored to meet the stringent requirements of powering modern microcontrollers, microprocessors, and other digital systems that demand stable and reliable power sources.

Key features of the MC34VR500V1ES include:

  • Multi-channel support with five buck converters, ensuring a broad range of output voltages and currents.
  • Integrated power control, with both I2C and SPI communication interfaces, allowing for dynamic voltage scaling and power sequencing.
  • High efficiency and low quiescent current, which is crucial for reducing power consumption and extending battery life in portable applications.
  • Robust protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown, providing a safeguard for the system and enhancing reliability.
  • Flexible power-up and power-down sequencing, which can be configured to match the specific requirements of the target application.
  • Compact QFN-32 packaging, which is ideal for space-constrained applications.

Designed with the future in mind, the NXP MC34VR500V1ES supports a wide input voltage range, making it suitable for battery-operated devices as well as for those connected to a stable power supply. Its adaptability and robustness make it a preferred choice for designers looking to create sophisticated yet reliable electronic systems.

Whether you're developing automotive infotainment systems, advanced driver-assistance systems (ADAS), or industrial control units, the NXP MC34VR500V1ES PMIC stands as a cornerstone component that will power your innovations with efficiency and precision.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Analog Devices Inc.
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2720 $56.3600
11+ $9.2488 $101.7368
17+ $8.9598 $152.3166
24+ $8.6708 $208.0992
30+ $8.3818 $251.4540
40+ $7.5147 $300.5880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess