EN
  • EN
  • DE

MC34VR500V4ES

Part No MC34VR500V4ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC REG 9OUT BUCK/LDO 56QFN  /  QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications QorlQ LS1/T1 Communications Processors
Current - Supply 250µA
Voltage - Supply 2.8V ~ 4.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Base Product Number MC34VR500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935320767557,2156-MC34VR500V4ES,NXPNXPMC34VR500V4ES
Standard Package 260
Win Source Part Number 1159303-MC34VR500V4ES
Ultra Librarian 3D Model Ultra Librarian MC34VR500V4ES CAD Model

Description

The MC34VR500V4ES is a cutting-edge multi-output power management integrated circuit (PMIC) designed by NXP Semiconductors. This advanced component is engineered to cater to the power requirements of complex embedded systems. With its highly integrated design, the MC34VR500V4ES offers a compact and efficient solution for managing the power supply in automotive, industrial, and Internet of Things (IoT) applications.

Key Features

  • Versatile Power Outputs: The device boasts four configurable buck converters, ensuring a flexible power supply solution for various subsystems.
  • High Efficiency: Its high-efficiency step-down converters are designed to optimize power consumption, thereby extending the operational life of battery-powered devices.
  • Robust Protection: The PMIC includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the system from electrical anomalies.
  • Programmable Sequencing: It allows for programmable power sequencing, giving designers the ability to tailor the power-up and power-down order of system components to their specific needs.

Applications

The MC34VR500V4ES is highly suited for applications that demand reliable and efficient power management. Its use cases extend but are not limited to:

  • Automotive systems such as infotainment, ADAS, and telematics units.
  • Industrial automation equipment that requires precise power control.
  • IoT devices where power efficiency and footprint are critical.

Technical Specifications

  • Input Voltage Range: The PMIC operates over a wide input voltage range, accommodating various battery technologies and power sources.
  • Output Voltage Accuracy: It maintains tight output voltage accuracy, which is crucial for sensitive electronic components.
  • Package: The device comes in a space-saving package, making it ideal for compact system designs.

Overall, the MC34VR500V4ES from NXP is a versatile and robust power management solution that can significantly enhance the performance and reliability of advanced electronic systems. Its comprehensive feature set and adaptability make it a top choice for designers looking to streamline their power supply architecture.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
PF1510
Lowest to $4.5143
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0709 $56.2836
9+ $11.5454 $103.9086
14+ $11.1846 $156.5844
19+ $10.8238 $205.6522
24+ $10.4630 $251.1120
32+ $9.3806 $300.1792
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,380 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess