EN
  • EN
  • DE

MC34VR500VAES

Part No MC34VR500VAES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description REGULATOR BUCK QUAD WITH UP TO 4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features QorlQ LS1/T1 Communications Processors PMIC 56-QFN-EP (8x8)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN-EP (8x8)
Family Name MC34VR500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Part Number 568-MC34VR500VAES, 935377258557
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883464-MC34VR500VAES
Ultra Librarian 3D Model Ultra Librarian MC34VR500VAES CAD Model

Description

The MC34VR500VAES from NXP Semiconductors is a cutting-edge power management integrated circuit (PMIC) designed to cater to the demanding power requirements of modern electronic systems. This versatile component is an ideal solution for applications that demand efficient power distribution and management, including automotive, industrial, and consumer electronics.

The MC34VR500VAES is built to provide multiple regulated voltages, making it an all-in-one power solution that simplifies system design and reduces the need for multiple discrete components. Its advanced design ensures high efficiency and reliability, which are critical for the longevity and performance of electronic systems.

Key Features:

  • Multiple Outputs: This PMIC features a range of output voltages to power various system components, including core processors, memory, and peripherals.
  • High Efficiency: With its integrated power-saving modes, the MC34VR500VAES ensures optimal power usage and efficiency, leading to extended battery life in portable devices.
  • Compact Design: Its small footprint allows for integration into space-constrained applications without compromising on power capability.
  • Robust Protection: The device includes built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the system against potential damage.
  • Flexible Configuration: Users can configure the PMIC through I2C communication, allowing for dynamic control of voltage levels and power modes to match varying system demands.

The MC34VR500VAES is a testament to NXP's commitment to providing innovative power management solutions. Its robustness and flexibility make it an excellent choice for designers looking to optimize their power architecture. Whether you are developing the next generation of connected cars or designing a power-efficient IoT device, the MC34VR500VAES provides the reliability and performance needed to power your innovation.

Embrace the power of NXP's MC34VR500VAES and take your electronic designs to the next level with this versatile and efficient power management solution.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess