EN
  • EN
  • DE

MC56F8025MLD

Part No MC56F8025MLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit 56800 CISC 32KB Flash 3.3V 44-Pin LQFP Brick / IC MCU 16BIT 32KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 56F8xxx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 56800E
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 2K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 787794-MC56F8025MLD
Popularity Medium
Supply and Demand Status Limited
Family Name MC56F8025
Introduction Date July 21, 2009
ECCN 3A991.a.2
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC56F8025MLD CAD Model

Description

The MC56F8025MLD from NXP Semiconductors is a highly integrated digital signal controller (DSC) designed for embedded applications requiring a blend of DSP and microcontroller functionalities. This device is part of the 56F8000 series, which is renowned for its efficient processing capabilities, making it an ideal choice for motor control, power conversion, and sensing applications across various industries.

At the core of the MC56F8025MLD lies a 32-bit DSP engine that provides the computational power needed for advanced algorithms and signal processing tasks. It operates at a frequency of up to 32 MHz, delivering robust performance for time-critical operations. The on-chip memory includes 32KB of flash and 4KB of SRAM, which is ample for small to medium complexity applications.

This DSC features a wide range of peripherals that enhance its versatility. It comes with an integrated 12-bit analog-to-digital converter (ADC) with multiple channels, enabling precise measurement of analog signals. The inclusion of a Pulse Width Modulation (PWM) module makes it particularly suitable for motor control applications. Additionally, it has multiple communication interfaces, including I2C, SPI, and UART, which facilitate easy data exchange and connectivity with other devices.

The MC56F8025MLD is designed with power efficiency in mind, offering various power-saving modes to ensure optimal energy consumption in different operational states. Its robust design ensures reliable performance even in harsh environmental conditions, with an operational temperature range of -40°C to 105°C.

This DSC comes in a compact 32-pin LQFP package, making it easy to integrate into space-constrained applications. Its combination of performance, integration, and efficiency makes the MC56F8025MLD a compelling choice for designers looking to optimize their embedded systems while reducing development time and cost.

For developers and engineers seeking a powerful yet cost-effective solution for their digital signal processing needs, the NXP MC56F8025MLD offers a perfect blend of features that cater to a wide array of applications, ensuring both performance and reliability.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess