EN
  • EN
  • DE

MC56F8155VFGE

Part No MC56F8155VFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit 56800E CISC 256KB Flash 3.3V 128-Pin LQFP Tray / IC MCU 16BIT 256KB FLASH 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 56F8xxx
Packaging Tray
Core Processor 56800E
Core Size 16-Bit
Speed 40MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 49
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 2.25 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 787797-MC56F8155VFGE
Popularity Medium
Supply and Demand Status Limited
Family Name MC56F8155
Introduction Date June 15, 2005
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC56F8155VFGE CAD Model

Description

The NXP MC56F8155VFGE is a high-performance digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This hybrid device is part of the 56F8000 series, designed to meet the needs of sophisticated and demanding applications requiring a high level of computational performance and specific control functionalities.

At the heart of the MC56F8155VFGE is a 32-bit DSP core capable of executing up to 60 Million Instructions Per Second (MIPS) at a clock speed of 60MHz. This impressive processing capability makes it well-suited for applications such as motor control, power conversion, sensor processing, and industrial control systems.

The DSC offers a rich set of peripherals, including multiple Analog-to-Digital Converters (ADCs), a flexible Timer/PWM module, and a Quadrature Encoder Interface (QEI), which are essential for real-time control tasks. Its integrated FlexCAN module provides robust communication capabilities, allowing for easy integration into automotive and industrial networks.

With its on-chip memory options, the MC56F8155VFGE features up to 128KB of Flash memory and up to 18KB of Static RAM (SRAM), facilitating efficient code and data storage. Additionally, the device supports an external bus interface to expand the system's memory or to interface with external devices.

The DSC's versatile connectivity options are further enhanced by the presence of multiple serial communication interfaces, including SPI, I2C, and UART, making it highly adaptable to a wide range of communication requirements. Its robust design, with an operating temperature range of -40°C to +105°C, ensures reliable performance even in harsh environments.

The MC56F8155VFGE is housed in a 64-pin LQFP package, which is optimized for space-constrained applications while still providing sufficient I/O lines for complex tasks. Furthermore, NXP provides extensive development support for this DSC, including software libraries, development tools, and reference designs, to accelerate the product development cycle and reduce time-to-market for engineers and designers.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4620 $60.9240
5+ $24.9946 $124.9730
8+ $24.2134 $193.7072
10+ $23.4323 $234.3230
13+ $22.6513 $294.4669
18+ $20.3081 $365.5458
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess