EN
  • EN
  • DE

MC56F81766VLF

Part No MC56F81766VLF
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSC 128KB/20KB LQPF48
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series 56F8xxx
Package Tray
Product Status Active
Type -
Interface I²C, SCI, SPI
Clock Rate 100MHz
Non-Volatile Memory FLASH (128kB)
On-Chip RAM 20kB
Voltage - I/O 3.30V
Voltage - Core 2.7V, 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MC56F81766
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355544-MC56F81766VLF
Ultra Librarian 3D Model Ultra Librarian MC56F81766VLF CAD Model

Description

Introducing the NXP MC56F81766VLF Digital Signal Controller

The NXP MC56F81766VLF is a state-of-the-art digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripheral set of a microcontroller (MCU). This device is part of the 56F8000 series, designed to offer an optimal solution for advanced motor control applications, industrial control systems, and sophisticated sensor processing tasks.

Key Features

  • Core: The MC56F81766VLF is built around a 32-bit 56800EX core, which operates at a frequency of up to 60 MHz, delivering high-performance processing capabilities that are ideal for computationally demanding applications.
  • Memory: It comes equipped with 128 KB of Flash memory and 16 KB of SRAM, providing ample space for complex algorithms and application code.
  • Peripherals: A wide range of integrated peripherals enhances the functionality of this DSC. These include a 12-bit analog-to-digital converter (ADC) with up to 16 channels, offering precise sensor data acquisition. It also features multiple communication interfaces such as I2C, SPI, and UART for versatile connectivity options.
  • Motor Control: The MC56F81766VLF excels in motor control applications thanks to its dedicated motor control PWM timers, which enable fine-grained control over motor functions and ensure efficient operation.
  • Flexibility: Flexibility is a key advantage of this DSC, as it supports various development tools and software, including NXP's CodeWarrior development environment, which simplifies programming and debugging processes.
  • Power Efficiency: Designed with power efficiency in mind, the MC56F81766VLF incorporates features such as a flexible clocking system and power management capabilities that help reduce overall power consumption.

Applications

The NXP MC56F81766VLF is ideally suited for a range of applications, particularly those requiring precise control and high-speed processing. It is commonly used in:

  • Advanced motor control systems for industrial and automotive applications
  • Industrial control systems requiring robust and reliable processing
  • Sophisticated sensor fusion and processing in IoT devices
  • Power management systems

With its robust feature set, the MC56F81766VLF is a versatile and powerful component that can meet the demands of complex and sophisticated electronic systems, driving innovation and efficiency in a variety of industries.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.3869 $60.3869
3+ $49.5483 $148.6449
4+ $47.9995 $191.9980
5+ $46.4518 $232.2590
7+ $44.9029 $314.3203
9+ $40.2587 $362.3283
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess