EN
  • EN
  • DE

MC56F8323VFBE

Part No MC56F8323VFBE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit Digital Signal Controllers | IC MCU 16BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor 56800E
Data Bus Width 16-Bit
Speed 60MHz
Connectivity CANbus, SCI, SPI
Peripherals POR, PWM, Temp Sensor, WDT
The number of I/O 27
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Date RAM Size 12K x 8
Supply Voltage 2.25V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MC56F8323
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1218821-MC56F8323VFBE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC56F8323VFBE CAD Model

Description

The NXP MC56F8323VFBE is a highly integrated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This hybrid device is part of NXP's 56F8300 series and is designed to meet the needs of sophisticated and demanding applications requiring a combination of digital signal processing and control in a single chip.

Key Features

  • Core: The MC56F8323VFBE features a 32-bit 56800E core that operates at up to 60MHz, delivering robust processing capabilities for complex algorithms and control tasks.
  • Memory: It comes equipped with 64KB of Program Flash, 4KB of Data Flash, and 4KB of RAM, providing ample space for code storage and data manipulation.
  • Peripherals: A wide range of integrated peripherals are available, including a 4-channel DMA controller, two quadrature decoders, and a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enhancing the device's ability to handle various input/output operations.
  • Communication Interfaces: The DSC supports multiple communication protocols such as I2C, SPI, and UART, allowing for easy integration into existing systems and facilitating communication with other devices.
  • Timers: It includes multiple timers, including a PWM timer for motor control applications, ensuring precise timing and control for a range of uses.
  • Packaging: The device is offered in a compact 64-pin LQFP package, making it suitable for space-constrained applications.

Applications

The NXP MC56F8323VFBE is versatile and can be used in a variety of applications. It is particularly well-suited for motor control, power management, and industrial automation. Its high level of integration and performance capabilities make it ideal for applications that require both complex computation and precise control, such as robotics, smart sensors, and renewable energy systems.

Design Support

NXP provides comprehensive development support for the MC56F8323VFBE, including software tools, reference designs, and technical documentation to help designers shorten development cycles and get to market faster. With its robust feature set and support ecosystem, the MC56F8323VFBE is a reliable and powerful solution for integrating DSP and MCU functionalities in a single device.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9755 $61.9510
4+ $25.4158 $101.6632
7+ $24.6215 $172.3505
9+ $23.8273 $214.4457
11+ $23.0330 $253.3630
15+ $20.6503 $309.7545
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,388 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess