EN
  • EN
  • DE

MC56F8365MFGE

Part No MC56F8365MFGE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 16-bit 56800E CISC 512KB Flash 3.3V Automotive 128-Pin LQFP Tray / IC MCU 16BIT 512KB FLASH 128LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 56F8xxx
Packaging Tray
Core Processor 56800E
Core Size 16-Bit
Speed 60MHz
Connectivity CAN, EBI/EMI, SCI, SPI
Peripherals POR, PWM, Temp Sensor, WDT
Number of I/O 49
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 18K x 16
Supply Voltage 2.25 V ~ 3.6 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 787806-MC56F8365MFGE
Popularity Medium
Supply and Demand Status Limited
Family Name MC56F8365
Introduction Date June 21, 2005
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC56F8365MFGE CAD Model

Description

Introducing the NXP MC56F8365MFGE Microcontroller

The NXP MC56F8365MFGE is a high-performance digital signal controller (DSC) that amalgamates the processing capabilities of a microcontroller with the computational prowess of a digital signal processor. This powerful product is designed to meet the rigorous demands of advanced embedded control applications.

Key Features:

  • Processing Core: At the heart of the MC56F8365MFGE is a 32-bit 56800E core that operates at a frequency of up to 60 MHz, providing a perfect blend of control and DSP instruction sets to support complex algorithms and control processes.
  • Memory: This DSC is equipped with 256 KB of flash memory and 16 KB of static RAM, ensuring ample space for your application code and data storage needs.
  • Advanced Control Peripherals: It features a rich set of peripherals, including a Motor Control PWM, Quadrature Decoder, and a 12-bit Analog-to-Digital Converter (ADC) that supports up to 16 channels, enabling precise control in motor-driven and industrial automation systems.
  • Communication Interfaces: The MC56F8365MFGE offers multiple communication interfaces such as I2C, SPI, UART, and CAN, providing versatile connectivity options for various industrial and automotive communication protocols.
  • Robust Design: With an extended operating temperature range and a 144-LQFP (Low Profile Quad Flat Package), this DSC is built to withstand harsh environments and is suitable for space-constrained applications.
  • Development Support: NXP provides comprehensive development support for the MC56F8365MFGE, including software libraries, development tools, and reference designs, to accelerate time-to-market for your products.

Applications:

The MC56F8365MFGE is ideal for a wide array of applications where precision and control are paramount. It excels in areas such as:

  • Industrial Control Systems
  • Motor Control (AC Induction, BLDC, PMSM)
  • Power Management
  • Robotics
  • Automotive Control Systems

In summary, the NXP MC56F8365MFGE stands out as a versatile and reliable choice for engineers looking to develop advanced control systems that require high-speed DSP functionality combined with the ease of use of a microcontroller. Its robust feature set and development support make it an excellent candidate for a variety of high-performance embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $437.9379 $437.9379
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 476 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess