EN
  • EN
  • DE

MC56F84766VLK

Part No MC56F84766VLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit 56800 EX 128KB Flash 3.3V 80-Pin LQFP Tray / IC MCU 32BIT 128KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 56F8xxx
Packaging Tray
Core Processor 56800EX
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, I2C, LIN, SCI, SPI
Peripherals Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 24K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x12b, 10x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 787813-MC56F84766VLK
Popularity Medium
Supply and Demand Status Limited
Family Name MC56F84766
Introduction Date February 10, 2012
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MC56F84766VLK CAD Model

Description

NXP MC56F84766VLK Digital Signal Controller

The NXP MC56F84766VLK is a highly integrated digital signal controller (DSC) that is part of the 56F8000 series, designed to deliver optimal performance and efficiency for a wide range of applications. This powerful DSC combines the processing capabilities of a microcontroller (MCU) with the computational speed of a digital signal processor (DSP), making it an ideal solution for advanced motor control, industrial control, and power management applications.

At the heart of the MC56F84766VLK is a 32-bit DSP core that operates at a frequency of up to 100 MHz, providing a perfect balance between high-speed processing and low power consumption. The device features 128 KB of flash memory and 16 KB of static RAM, allowing it to handle complex algorithms and control tasks efficiently. Additionally, it is equipped with a rich set of peripherals, including a 12-bit analog-to-digital converter (ADC) with up to 16 channels, offering precise measurement for real-time control tasks.

The MC56F84766VLK also boasts advanced motor control peripherals such as a quadrature encoder interface (QEI) and a flexible PWM module, which are essential for accurate position and speed control in motor drive applications. It supports a variety of communication interfaces, including CAN, SPI, I2C, and UART, facilitating easy integration into existing systems and ensuring robust communication with other devices.

For safety-critical applications, the MC56F84766VLK incorporates features that enhance system reliability. These include a cyclic redundancy check (CRC) engine for memory integrity, a watchdog timer to recover from system errors, and a fault protection mechanism for the PWM outputs, ensuring safe operation even under fault conditions.

Designed with a focus on versatility, the MC56F84766VLK is available in an LQFP-100 package, providing a compact footprint for space-constrained applications. Its extended operating temperature range ensures reliable performance in harsh environments, making it a robust choice for industrial automation and control systems.

Overall, the NXP MC56F84766VLK is a powerful and reliable digital signal controller that offers a comprehensive feature set to meet the demanding requirements of sophisticated control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9000 $64.5000
11+ $10.5847 $116.4317
17+ $10.2539 $174.3163
24+ $9.9231 $238.1544
31+ $9.5924 $297.3644
41+ $8.6001 $352.6041
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess