EN
  • EN
  • DE

MC68030CRC25C

Part No MC68030CRC25C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M68000 Processor RISC 32bit 25MHz 128-Pin PGA Tray / IC MPU M680X0 25MHZ 128PGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M680x0
Packaging Tray
Part Status Obsolete(EOL)
Core Processor 68030
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 128-BPGA
Manufacturer Package 128-PGA (35x35)
Additional Interfaces SCI, SPI
Win Source Part Number 787831-MC68030CRC25C
Popularity Medium
Supply and Demand Status Limited
Family Name MC68030
Introduction Date March 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68030CRC25C CAD Model

Description

The MC68030CRC25C is a high-performance, 32-bit microprocessor from NXP Semiconductors. This integrated circuit is part of the legendary 68000 family, known for its use in a variety of computing systems from desktop computers to sophisticated embedded systems. The MC68030, in particular, is designed to offer enhanced processing capabilities and a rich set of features, making it an ideal choice for applications that require robust computational power and efficient multitasking.

Key Features

  • Clock Speed: The MC68030CRC25C operates at a clock speed of 25 MHz, providing a balanced combination of performance and power consumption for demanding applications.
  • Architecture: It features a 32-bit data and address bus, allowing for efficient handling of large data sets and addressing up to 4GB of memory, which is substantial for applications of its era.
  • Integrated MMU: The processor includes an integrated Memory Management Unit (MMU) which facilitates advanced memory handling capabilities such as virtual memory and memory protection, essential for complex operating systems and multitasking environments.
  • Instruction Set: The MC68030CRC25C supports the rich instruction set of the 68000 family, which is well-regarded for its orthogonality and ease of use, making it a preferred choice for a wide range of software applications and development needs.
  • Cache Memory: It comes with on-chip instruction and data caches, improving the overall system performance by reducing access times to frequently used data and instructions.
  • Co-processor Support: The processor can be paired with a floating-point co-processor, such as the 68882, to enhance its capabilities in handling floating-point operations, which is beneficial for scientific and engineering applications.

Applications

The MC68030CRC25C is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Advanced industrial control systems
  • High-end personal computers
  • Workstations and servers
  • Embedded systems
  • Signal processing equipment
  • Networking and telecommunications

In summary, the MC68030CRC25C by NXP Semiconductors is a powerful microprocessor that offers a blend of performance, efficiency, and a rich feature set, making it an excellent choice for a wide range of computing and embedded system applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess