EN
  • EN
  • DE

MC68306AG20B

Part No MC68306AG20B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 20MHZ 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EC000 Microprocessor IC series 1 Core, 32-Bit 20MHz 144-LQFP (20x20)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Obsolete
Core Processor EC000
Speed 20MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name MC683
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883504-MC68306AG20B
Ultra Librarian 3D Model Ultra Librarian MC68306AG20B CAD Model

Description

The NXP MC68306AG20B is a highly integrated microprocessor that combines the functionality of a microcontroller with the power of a microprocessor. It is designed to offer a versatile solution for embedded control applications, where space and power efficiency are critical. This processor is part of the MC68000 family and is well-suited for a variety of industrial, automotive, and consumer applications.

Key Features

  • CPU Core: The MC68306AG20B features a 32-bit CPU core that is compatible with the MC68000 microprocessor family, offering a familiar architecture for developers.
  • Operating Frequency: This processor operates at a speed of 20MHz, providing a balance between performance and power consumption.
  • On-chip Memory: It includes integrated RAM and ROM, which facilitates faster access to memory and improved overall system performance.
  • Communication Interfaces: The device comes with multiple communication interfaces, including UARTs, timers, and parallel I/O lines, allowing for flexible connectivity options with peripheral devices.
  • Integrated Peripherals: On-chip peripherals reduce the need for external components, saving on system cost and board space.
  • Power Management: The processor supports various power-saving modes, making it suitable for battery-operated devices.

Applications

The versatility of the NXP MC68306AG20B makes it an ideal choice for a wide range of applications. It can be used in:

  • Industrial control systems
  • Automotive control units
  • Robotics
  • Telecommunications equipment
  • Consumer electronics

Product Summary

The NXP MC68306AG20B processor is a robust and versatile component that offers the combined benefits of a microcontroller's ease of use with the computational power of a microprocessor. It is designed to address the needs of complex embedded systems while minimizing development time and cost. With its integrated features and support for multiple interfaces, this processor is an excellent choice for designers looking to create efficient, high-performance embedded applications.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess