EN
  • EN
  • DE

2SA1774T1G

Part No 2SA1774T1G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 0.1A SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 5mA, 50mA
Collector Cut-off Current(Max) 500pA (ICBO)
Typical Gain (hFE) (Min) 120 @ 1mA, 6V
Maximum Power Dissipation 150mW
Frequency - Transition 140MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75, SOT-416
Win Source Part Number 104936-2SA1774T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1774T1G CAD Model

Description

2SA1774T1G PNP Transistor by ON Semiconductor

The 2SA1774T1G is a high-performance PNP bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to meet the needs of a wide range of electronic applications, offering reliability and efficiency in a compact SOT-23 package.

Key Features

  • Type: PNP Bipolar Transistor
  • Package: SOT-23
  • Collector-Emitter Voltage (V<sub>CEO): -50V
  • Collector Current (I<sub>C): -150mA
  • Power Dissipation (P<sub>D): 150mW
  • DC Current Gain (h<sub>FE): 120 to 560 at I<sub>C = -10mA
  • Operating and Storage Junction Temperature Range: -55°C to +150°C

The 2SA1774T1G transistor is designed for general-purpose amplifier and switching applications. It features a collector-emitter voltage of -50V and a collector current of -150mA, making it suitable for a variety of low to medium power applications. The transistor is capable of power dissipation up to 150mW, which allows for sufficient heat dissipation during operation.

This PNP transistor offers a high DC current gain, ranging from 120 to 560 at a collector current of -10mA. This gain range ensures that the device can be optimized for the required amplification in different circuit configurations. Its high gain-bandwidth product also enables efficient operation at high switching speeds, making the 2SA1774T1G ideal for high-frequency applications.

Constructed with ON Semiconductor's innovative technologies, the 2SA1774T1G is designed to offer exceptional performance stability and energy efficiency. Its small SOT-23 package is well-suited for space-constrained applications and simplifies the PCB design process. The device also has a wide operating and storage temperature range from -55°C to +150°C, ensuring reliability across various environmental conditions.

ON Semiconductor's commitment to quality makes the 2SA1774T1G a trustworthy choice for designers and engineers looking to enhance their electronic designs with a durable and efficient PNP transistor.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
2,045+ $0.0283 $57.8735
4,955+ $0.0233 $115.4515
7,695+ $0.0226 $173.9070
10,585+ $0.0219 $231.8115
13,665+ $0.0212 $289.6980
18,295+ $0.0189 $345.7755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,940 pieces
MOQ: 2045 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess