EN
  • EN
  • DE

MC68360CAI25L

Part No MC68360CAI25L
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M683xx Processor RISC 32bit 0.57um 25MHz 240-Pin FQFP Tray / IC MPU M683XX 25MHZ 240FQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M683xx
Packaging Tray
Core Processor CPU32+
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10 Mbps (1)
Voltage - I/O 5.0V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 240-BFQFP
Manufacturer Package 240-FQFP (32x32)
Additional Interfaces SCC, SMC, SPI
Win Source Part Number 787847-MC68360CAI25L
Popularity Medium
Supply and Demand Status Limited
Family Name MC68360
Introduction Date March 02, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC68360CAI25L CAD Model

Description

Product Overview: NXP MC68360CAI25L

The NXP MC68360CAI25L is a versatile integrated communications processor that stands out for its robust feature set designed to cater to a wide range of communication applications. This processor is part of the QUICC family (Quad Integrated Communications Controller) and is engineered to deliver exceptional performance for complex data processing tasks.

Key Features:

  • CPU Core: The MC68360CAI25L is built around a 32-bit CPU32 core, which is a derivative of the Motorola M68000 microprocessor. This core is known for its high efficiency and ease of integration into various systems.
  • Operating Frequency: It operates at a frequency of 25MHz, providing a balance between power consumption and processing capability.
  • Communication Capabilities: With its integrated QUICC engine, it supports a range of communication protocols including HDLC, UART, Ethernet, and ATM. This makes it highly adaptable to different networking standards and requirements.
  • Memory Management: It includes a sophisticated memory controller that supports dynamic RAM refresh, static RAM, ROM, and DRAM. This flexibility allows for a wide array of memory configurations to suit specific application needs.
  • I/O Ports: The processor is equipped with multiple I/O ports, enhancing its capability to interface with other components and peripherals within a system.
  • Package: The MC68360CAI25L is available in a 240-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for surface mount technology and offers a compact footprint for space-constrained applications.

Applications:

With its powerful communication features, the NXP MC68360CAI25L is ideal for a variety of applications, including but not limited to:

  • Network routers and switches
  • Wireless base station controllers
  • Industrial control systems
  • Channel banks and multiplexers
  • Frame relay and ISDN equipment

Overall, the NXP MC68360CAI25L is a highly integrated and efficient solution for developers looking to implement sophisticated communication protocols in their designs. Its combination of processing power, communication interfaces, and versatile memory management makes it a valuable asset in any high-performance communication system.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $445.7143 $445.7143
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess