EN
  • EN
  • DE

MC68376BACFT20

Part No MC68376BACFT20
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 160QFP / CPU32 series Microcontroller IC 32-Bit Single-Core 20MHz ROMless 160-QFP (28x28)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series M683xx
Package Tray
Product Status Obsolete
Core Processor CPU32
Core Size 32-Bit Single-Core
Speed 20MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 18
Program Memory Type ROMless
RAM Size 7.5K x 8
Supply Voltage - Operating 4.75V ~ 5.25V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 160-BQFP
Supplier Device Package 160-QFP (28x28)
Base Product Number MC683
RoHS Status RoHS non-compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 24
Win Source Part Number 1224796-MC68376BACFT20
Ultra Librarian 3D Model Ultra Librarian MC68376BACFT20 CAD Model

Description

The NXP MC68376BACFT20 is a high-performance microcontroller unit (MCU) that combines an array of features suitable for a wide range of embedded applications. It is part of the M68300 family, known for their integrated communication peripherals, and is designed to offer a balanced compromise between computational power and power consumption.

Key Features

  • CPU Core: The MC68376 features a 32-bit CPU32 core, which is a derivative of the 68000 microprocessor. This core is capable of handling complex computations and control tasks efficiently.
  • Operating Frequency: This MCU can operate at a frequency of up to 20 MHz, providing a solid foundation for applications requiring quick data processing and real-time operations.
  • Integrated Peripherals: It comes with a variety of built-in peripherals, including a Time Processing Unit (TPU), a Queued Serial Module (QSM), and a Modular I/O System (MIOS1), which greatly simplifies the design of control systems.
  • Memory: The microcontroller offers an on-chip memory module, which includes ROM, RAM, and EEPROM, thereby reducing the need for external memory components and simplifying the overall system design.
  • Input/Output: The MC68376 provides multiple general-purpose I/O lines that support a wide range of input and output functions, offering flexibility in interfacing with other components and peripherals.
  • Package: It is available in a 160-QFP (Quad Flat Package), which is suitable for surface-mount technology and helps in achieving compact and space-efficient designs.

Applications

The versatility of the NXP MC68376BACFT20 makes it well-suited for a variety of applications, including automotive control systems, industrial automation, robotics, and communication systems. Its robust architecture and comprehensive feature set enable developers to create sophisticated systems that require precise timing, control, and interfacing capabilities.

Conclusion

In conclusion, the NXP MC68376BACFT20 is a powerful and versatile microcontroller that offers a rich set of features for complex embedded systems. Its combination of a 32-bit CPU core, integrated peripherals, and high operating frequency make it an ideal choice for developers looking to create efficient and reliable applications in various domains.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess