EN
  • EN
  • DE

MC68HC11A1CFNE3R

Part No MC68HC11A1CFNE3R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 52PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196725-MC68HC11A1CFNE3R
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series HC11
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 3MHz
Peripherals POR, WDT
RAM Size 256 x 8
Ultra Librarian 3D Model Ultra Librarian MC68HC11A1CFNE3R CAD Model

Description

Product Overview: MC68HC11A1CFNE3R

The MC68HC11A1CFNE3R is a versatile microcontroller unit (MCU) from NXP Semiconductors, renowned for its integration of high-performance processing capabilities and a range of features that make it ideal for a wide array of applications. This MCU is part of the MC68HC11 family, which is well-known for its reliability and ease of use in embedded systems.

Key Features

  • Advanced Architecture: The MC68HC11A1CFNE3R boasts a sophisticated 8-bit architecture that is optimized for low power consumption and high-speed processing, making it suitable for battery-operated and time-critical applications.
  • On-chip Memory: Equipped with ample on-chip memory, including RAM, EEPROM, and ROM, this MCU allows for efficient data storage and quick access, ensuring smooth operation and data integrity.
  • Rich Peripherals: A variety of built-in peripherals such as analog-to-digital converters (ADCs), timers, serial communication interfaces, and more, provide the flexibility to handle complex tasks without the need for additional components.
  • Flexible Clock Options: The device supports multiple clocking options, including an internal RC oscillator and external crystal oscillators, which can be tailored to meet the specific needs of the application.
  • Low Power Modes: Multiple power-saving modes are available to reduce power consumption during idle periods, extending the life of battery-powered devices.

Applications

The MC68HC11A1CFNE3R is well-suited for a broad range of applications, particularly where efficient space utilization and low power consumption are critical. Typical applications include:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Medical devices
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to providing high-quality products, and the MC68HC11A1CFNE3R is no exception. It is designed to meet strict industry standards for performance and reliability, ensuring that it can withstand the demands of even the most challenging environments.

Ordering Information

The product is available in a PLCC-52 packaging, identified by the part number MC68HC11A1CFNE3R. For detailed ordering and shipping information, please consult NXP's official product documentation or contact their sales team.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess