EN
  • EN
  • DE

MC68HC711D3VFNE2

Part No MC68HC711D3VFNE2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC11 series Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) OTP 44-PLCC (16.59x16.59)
Manufacturer NXP
Series HC11
Package Tube
Part Status Obsolete
Core Processor HC11
Core Size 8-Bit
Speed 2MHz
Connectivity SCI, SPI
Peripherals POR, WDT
Number of I/O 26
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 26
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883544-MC68HC711D3VFNE2
Ultra Librarian 3D Model Ultra Librarian MC68HC711D3VFNE2 CAD Model

Description

Product Overview: MC68HC711D3VFNE2

The MC68HC711D3VFNE2 is a microcontroller unit (MCU) produced by NXP Semiconductors, a global leader in automotive and industrial electronics. This microcontroller is part of the MC68HC11 family, which is renowned for its high-performance and versatile features suitable for a wide range of applications. The MC68HC711D3VFNE2 is designed to cater to the needs of complex embedded systems, offering a robust solution for designers seeking a balance between power, functionality, and cost.

Key Features:

  • Core Processor: The MCU is built around an HC11 core, which operates at a frequency that ensures efficient processing and response times, making it suitable for real-time applications.
  • Memory: It comes with integrated memory, including EEPROM, ROM, and RAM, facilitating a variety of data storage and management tasks without the need for external memory components.
  • I/O Ports: A variety of input/output ports are provided, enabling the MCU to interface with sensors, actuators, and other peripherals, enhancing its adaptability to different operational environments.
  • Communication Interfaces: The MC68HC711D3VFNE2 is equipped with multiple communication interfaces, such as SPI and I2C, allowing for seamless connectivity and data exchange with other devices within a system.
  • On-Chip Peripherals: It boasts a range of on-chip peripherals, including timers, counters, and analog-to-digital converters (ADCs), which contribute to reducing external component requirements and simplifying circuit design.
  • Power Management: The MCU features advanced power management capabilities, supporting various power-saving modes to reduce energy consumption and extend the lifespan of battery-powered devices.

Applications:

The versatility of the MC68HC711D3VFNE2 makes it an ideal choice for a broad spectrum of applications, including but not limited to automotive control systems, industrial automation, robotics, and consumer electronics. Its robust design and integrated features ensure reliable performance in environments that demand precision and durability.

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The MC68HC711D3VFNE2 is manufactured to meet stringent industry standards, ensuring reliability and longevity in the field. Customers can trust this MCU to perform consistently in their critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 788 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess