EN
  • EN
  • DE

MC68HC908GP32CPE

Part No MC68HC908GP32CPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 32KB Flash 3.3V/5V 40-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Data Bus Width 8 b
Interface SCI, SPI
Max Frequency 8 MHz
Max Operating Temperature 85 °C
Memory Size 32 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 40
Number of Programmable I/O 33
Number of Timers/Counters 4
Radiation Hardening No
RAM Size 512 B
RoHS Compliant
Win Source Part Number 1213035-MC68HC908GP32CPE
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC908GP32CPE CAD Model

Description

NXP MC68HC908GP32CPE Microcontroller

The NXP MC68HC908GP32CPE is a versatile and powerful microcontroller that forms part of the MC68HC08 family of integrated circuits. Designed for a wide range of applications, this microcontroller combines a robust feature set with the convenience of a low-power design, making it an ideal choice for embedded systems that require efficient operation without sacrificing performance.

Key Features

  • Core: The device is built around a high-performance HC08 core, which operates at a maximum frequency of 8 MHz, providing a solid balance between speed and power consumption.
  • Memory: It comes equipped with 32 KB of flash memory, allowing for ample space for program storage, and 512 bytes of RAM for data processing.
  • I/O Ports: The microcontroller features multiple input/output ports, including 38 general-purpose I/O lines, which give designers the flexibility to connect a variety of peripherals and sensors.
  • Timers: An array of timers, including a 16-bit timer and two 8-bit timers, support complex timing operations and pulse width modulation (PWM) for tasks such as motor control.
  • Analog-to-Digital Converter: An integrated 8-channel, 8-bit ADC allows the microcontroller to process analog signals, making it suitable for applications that require sensor data acquisition.
  • Communication Interfaces: The device includes a serial communication interface (SCI) and a serial peripheral interface (SPI), enabling it to communicate with other microcontrollers and peripherals.
  • Voltage Range: It operates over a broad voltage range from 2.7V to 5.5V, providing flexibility for various power supply designs.
  • Package: The MC68HC908GP32CPE comes in a 52-pin plastic DIP package, which is widely used and easy to handle for prototyping and production.

Applications

With its robust set of features, the NXP MC68HC908GP32CPE is suitable for a myriad of applications, including but not limited to industrial control systems, home automation, automotive electronics, and consumer electronics. Its low power consumption also makes it an excellent choice for battery-operated devices.

Overall, the NXP MC68HC908GP32CPE microcontroller offers a compelling combination of performance, memory capacity, and peripheral integration, making it a go-to solution for engineers and designers looking for a reliable and flexible microcontroller for their embedded projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess