EN
  • EN
  • DE

MC68HC908GR16CFA

Part No MC68HC908GR16CFA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 3.3V/5V 48-Pin LQFP Tra / IC MCU 8BIT 16KB FLASH 48LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity LIN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 37
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 787897-MC68HC908GR16CFA
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC908
Introduction Date February 28, 2003
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908GR16CFA CAD Model

Description

Product Overview: NXP MC68HC908GR16CFA Microcontroller

The NXP MC68HC908GR16CFA is a versatile and powerful microcontroller that serves as an integral component in a wide range of electronic applications. This microcontroller is based on the high-performance HC08 architecture and is designed to offer a cost-effective solution without compromising on functionality and performance.

Key Features

  • CPU: 8-bit HC08 Central Processing Unit, providing a solid balance between speed and power efficiency.
  • Memory: Equipped with 16 KB of on-chip flash memory, which is ideal for storing firmware and applications, and 512 bytes of RAM for efficient data processing.
  • Clock Speed: Up to 8 MHz internal oscillator, ensuring swift execution of instructions and smooth operation of the microcontroller.
  • I/O Ports: Multiple input/output ports for versatile connectivity options, making it suitable for a variety of peripheral devices.
  • Timers: Integrated 16-bit timer system that supports a range of functions including pulse width modulation (PWM), which is essential for motor control and other applications.
  • ADC: An onboard 10-bit analog-to-digital converter allows for precise measurement of analog signals, crucial for sensor interfacing and data acquisition tasks.
  • Communication: Serial communication interface (SCI) and serial peripheral interface (SPI) modules for full-duplex and half-duplex communication, respectively.
  • Power Management: Sophisticated power-saving modes, including stop and wait modes, to optimize power consumption for battery-powered applications.
  • Package: Available in a 48-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications.

Applications

The MC68HC908GR16CFA microcontroller is a perfect choice for a variety of applications, including but not limited to industrial control systems, automotive modules, consumer electronics, and smart sensors. Its robust feature set and flexible I/O options make it a preferred choice for designers looking to implement complex control systems or sophisticated user interfaces.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess