EN
  • EN
  • DE

MC68HC908GZ16CFJ

Part No MC68HC908GZ16CFJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 16KB Flash 3.3V/5V Automotive 32-Pin LQFP / IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, LIN, SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 787901-MC68HC908GZ16CFJ
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC908
Introduction Date February 28, 2003
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908GZ16CFJ CAD Model

Description

NXP MC68HC908GZ16CFJ Microcontroller

The NXP MC68HC908GZ16CFJ is a versatile and powerful microcontroller that is part of the HC08 family, which is renowned for its robustness and efficiency in embedded applications. This microcontroller is designed to offer a high level of integration, making it an ideal choice for a wide range of applications, including automotive, industrial control, consumer electronics, and smart sensors.

At the heart of the MC68HC908GZ16CFJ is an 8-bit HC08 central processing unit (CPU), which provides a solid balance between performance and power consumption. With a maximum CPU frequency of 8 MHz, it delivers the computational power necessary for handling complex tasks without draining excessive power, thereby ensuring energy-efficient operations.

One of the standout features of this microcontroller is its 16KB of on-chip flash memory, which is fully programmable and offers enough space for storing application code. Additionally, it comes with 512 bytes of RAM, which allows for efficient data manipulation and temporary storage during operation.

The MC68HC908GZ16CFJ is equipped with a range of peripherals that enhance its functionality. These include an 8-channel, 10-bit analog-to-digital converter (ADC) that enables the microcontroller to interface with analog sensors and convert their signals into digital data for processing. It also has a serial communications interface (SCI) that facilitates serial data exchange with other devices, and a serial peripheral interface (SPI) for high-speed synchronous data transfer.

For security and system integrity, this microcontroller features a watchdog timer that helps prevent system failures by resetting the device if the software becomes unresponsive. Additionally, it has a range of power-saving modes, which are essential for battery-operated devices, allowing them to conserve energy when not in full operation.

The MC68HC908GZ16CFJ operates at a voltage range of 2.7V to 5.5V, making it compatible with a variety of power sources and ensuring its adaptability to different operating environments. Its 44-pin QFP (Quad Flat Package) allows for a compact design in the final product assembly.

In summary, the NXP MC68HC908GZ16CFJ microcontroller is a highly integrated, efficient, and reliable solution for developers looking to create sophisticated and power-conscious embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess