EN
  • EN
  • DE

MC68HC908JB8JPE

Part No MC68HC908JB8JPE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description M68HC08 Microcontrollers | IC MCU 8BIT 8KB FLASH 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 3MHz
Connectivity USB
Peripherals LVD, POR, PWM
The number of I/O 13
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 4V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-DIP
Family Part Number MC68HC908
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1219037-MC68HC908JB8JPE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68HC908JB8JPE CAD Model

Description

The NXP MC68HC908JB8JPE microcontroller is a highly integrated device designed for embedded control applications. This powerful component is part of the MC68HC08 family and is built on a high-performance, fully static, 8-bit architecture that NXP has optimized for low power consumption and high functionality.

The MC68HC908JB8JPE features a robust set of peripherals and memory capabilities, making it an ideal choice for a wide range of applications, including industrial control, automotive systems, home appliances, and consumer electronics. With its versatile feature set, this microcontroller can help streamline product design and reduce time to market.

Key Features:

  • CPU: 8-bit HC08 Central Processing Unit (CPU), which offers a balance between processing power and energy efficiency.
  • Memory: Includes 8KB of flash memory for program storage and 256 bytes of RAM for data processing, ensuring ample space for complex applications.
  • Peripherals: Features a range of built-in peripherals, such as an 8-channel, 10-bit analog-to-digital converter (ADC), serial communications interface (SCI), and a serial peripheral interface (SPI).
  • Timer: Comes with an 8-bit, 2-channel timer interface module (TIM) to handle timing-related tasks.
  • Power Management: Supports a wide voltage range and includes power-saving modes like wait and stop, which are crucial for battery-operated devices.
  • Oscillator: An integrated oscillator and clock generation module provide system clock options for various application needs.
  • Package: Available in a 20-pin PDIP package, making it suitable for prototyping and small-scale production.
  • Temperature Range: Operates within an industrial temperature range, ensuring reliability and performance under extreme conditions.

The NXP MC68HC908JB8JPE microcontroller is a testament to NXP's commitment to providing advanced solutions for the embedded market. Its combination of processing power, memory capacity, and rich peripheral set allows designers to create sophisticated systems with minimal additional components. Whether you're developing a simple control system or a complex interactive device, the MC68HC908JB8JPE provides the flexibility and features necessary to meet your design challenges.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7590 $57.9390
52+ $2.2638 $117.7176
79+ $2.1931 $173.2549
109+ $2.1224 $231.3416
141+ $2.0517 $289.2897
189+ $1.8394 $347.6466
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,092 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess