EN
  • EN
  • DE

MC68HC908MR16CB

Part No MC68HC908MR16CB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 56PSDIP  /  HC08 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 56-PSDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HC08
Package Tube
Product Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 44
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 768 x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 56-SDIP (0.600", 15.24mm)
Supplier Device Package 56-PSDIP
Base Product Number MC68
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 9
Win Source Part Number 1206578-MC68HC908MR16CB
Ultra Librarian 3D Model Ultra Librarian MC68HC908MR16CB CAD Model

Description

The MC68HC908MR16CB is a robust microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide array of applications that require low power consumption, high integration, and versatile interfacing capabilities. This MCU is part of the HC08 family and is built on a high-performance architecture that is optimized for embedded control systems.

Key Features

  • Core: The device features a HC08 central processing unit (CPU) which provides a cost-effective solution with a high level of integration.
  • Memory: It comes with 16KB of on-chip flash memory, which is not only ample for small to medium-sized applications but also supports in-circuit programming for easy updates and bug fixes.
  • Timers: Multiple timers including an 8-channel, 16-bit timer interface module (TIM) which offers input capture, output compare, and pulse-width modulation (PWM) capabilities, making it ideal for precise control applications.
  • Communication Interfaces: The MCU includes a serial communications interface (SCI) and a serial peripheral interface (SPI), allowing for flexible data exchange with peripheral devices and other microcontrollers.
  • Input/Output: Equipped with up to 38 general-purpose input/output (GPIO) pins to interface with sensors, actuators, and other electronic components.
  • Power Efficiency: It operates at a low voltage range and includes power-saving modes, making it suitable for battery-operated devices.
  • Analog-to-Digital Converter: An integrated 10-bit analog-to-digital converter (ADC) with multiple channels enables the MCU to process analog signals from various sources.

Applications

The MC68HC908MR16CB is a versatile MCU that can be employed in a variety of sectors including industrial control, automotive systems, home appliances, and consumer electronics. Its robust feature set makes it particularly well-suited for applications such as motor control, system management, and sensor interfacing where reliability and precision are crucial.

Quality and Reliability

NXP is known for its commitment to quality and the MC68HC908MR16CB is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding conditions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess