EN
  • EN
  • DE
  • IT

MC68HC908MR32CB

Part No MC68HC908MR32CB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 32KB Flash 5V 56-Pin SPDIP / IC MCU 8BIT 32KB FLASH 56PSDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 36
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 768 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 56-SDIP (0.600", 15.24mm)
Manufacturer Package 56-PSDIP
Win Source Part Number 787914-MC68HC908MR32CB
Popularity Medium
Supply and Demand Status Limited
Family Name MC908
Introduction Date August 17, 2000
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC908MR32CB CAD Model

Description

The NXP MC68HC908MR32CB is a versatile and powerful microcontroller designed for a wide range of applications requiring efficient control and processing capabilities. This microcontroller is part of the HC08 family, which is well-known for its robust architecture, low power consumption, and high performance.

Key Features:

  • Core: An 8-bit HC08 central processing unit (CPU) provides a solid foundation for applications that require reliable and straightforward control logic.
  • Memory: The device is equipped with 32KB of on-chip flash memory, which is ideal for storing application code, and 1KB of RAM for data processing.
  • Input/Output: It offers multiple general-purpose input/output (GPIO) pins, enabling it to interface with a variety of peripherals and sensors.
  • Timers: Advanced timer functionalities, including a 16-bit timer system, are available for precise event measurement and real-time control.
  • Communication Interfaces: Integrated serial communication interface (SCI) and serial peripheral interface (SPI) modules facilitate serial data transfer, allowing for connectivity with other microcontrollers and peripheral devices.
  • Analog-to-Digital Converter: An onboard analog-to-digital converter (ADC) provides accurate conversion of analog signals to digital data, which is essential for sensor-based applications.
  • Power Management: The MC68HC908MR32CB features power-saving modes, including wait and stop modes, to optimize power consumption for battery-powered or energy-sensitive applications.
  • Voltage Range: The microcontroller operates within a voltage range of 3.0V to 5.5V, accommodating various power supply configurations.
  • Package: It comes in a 52-pin QFP (Quad Flat Package), which is suitable for space-constrained applications while still offering sufficient I/O options.

Applications:

The NXP MC68HC908MR32CB is ideal for a multitude of applications, including but not limited to, industrial control systems, home automation, automotive modules, consumer electronics, and medical devices. Its combination of processing power, memory capacity, and peripheral integration makes it a go-to solution for designers looking for a cost-effective yet capable microcontroller.

You May Also Be Interested in

Maxim Integrated
IC MCU 16BIT 64KB FLASH 32TQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $22.4752
Texas Instruments
IC MCU 8BIT 32KB FLASH 44WQFN
Lowest to $17.4882
Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
MCU, 16-BIT, 8MHZ
Need more? Email Us
Maxim Integrated
IC MCU 8BIT 16KB EPROM/UV 52CLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, 8MHZ / * Microcontroller IC
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.4148 $118.4148
2+ $114.5948 $229.1896
3+ $110.7748 $332.3244
4+ $99.3161 $397.2644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess