EN
  • EN
  • DE

MC68HC908QY4CP

Part No MC68HC908QY4CP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-PDIP
Manufacturer NXP
Series HC08
Package Tube
Part Status Obsolete
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MC68
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926215-MC68HC908QY4CP
Ultra Librarian 3D Model Ultra Librarian MC68HC908QY4CP CAD Model

Description

Product Overview: NXP MC68HC908QY4CP Microcontroller

The NXP MC68HC908QY4CP microcontroller is a highly integrated, versatile, and low-power device designed to cater to a wide range of embedded applications. This product is part of the MC68HC08 family, which is well-known for its robust architecture, ease of use, and efficiency in processing and power consumption.

Key Features:

  • High-Performance CPU: At the core of the MC68HC908QY4CP is an 8-bit HC08 CPU that provides a perfect balance between speed and power efficiency. The CPU is capable of handling complex tasks while maintaining low power usage, making it ideal for battery-powered applications.
  • Memory: The device comes equipped with 4KB of on-chip flash memory, which is ideal for storing firmware and applications. Additionally, it includes 128 bytes of RAM for efficient data handling and processing.
  • I/O Capabilities: With multiple general-purpose input/output (GPIO) pins, this microcontroller can interface with a variety of peripherals and sensors, offering flexibility in design and functionality.
  • Timers and Counters: Built-in timers and counters enable precise event management and timing operations, which are essential for tasks such as pulse width modulation (PWM) and time-sensitive control applications.
  • Low Power Modes: The MC68HC908QY4CP supports multiple power-saving modes, which significantly reduce power consumption during idle periods and extend the life of battery-operated devices.
  • On-Chip Oscillator: An integrated oscillator minimizes the need for external components, thus reducing overall system cost and complexity.
  • In-Circuit Programming: The flash memory can be programmed in-circuit, enabling easy updates and debugging without the need for additional hardware.

Applications:

The versatility of the NXP MC68HC908QY4CP microcontroller allows it to be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Control Systems
  • Industrial Control Systems
  • Home Automation
  • Portable Medical Devices

In summary, the NXP MC68HC908QY4CP microcontroller is a powerful, efficient, and cost-effective solution suitable for a wide range of applications. Its integration of essential features and capabilities ensures that designers can create sophisticated and reliable systems with reduced development time and increased functionality.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess