EN
  • EN
  • DE

MC68MH360ZP25L

Part No MC68MH360ZP25L
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 25MHZ 357BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU32+ Microprocessor IC series 1 Core, 32-Bit 25MHz 357-PBGA (25x25)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Obsolete
Core Processor CPU32+
Speed 25MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 357-BGA
Case / Package 357-PBGA (25x25)
Family Name MC68
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 44
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926220-MC68MH360ZP25L
Ultra Librarian 3D Model Ultra Librarian MC68MH360ZP25L CAD Model

Description

NXP MC68MH360ZP25L Microcontroller

The NXP MC68MH360ZP25L is a high-performance microcontroller designed to cater to the demanding needs of embedded control applications. This microcontroller is part of the NXP MC68xxx series, known for their exceptional processing power and versatility. The MC68MH360ZP25L operates at a frequency of 25 MHz, providing a balance between power consumption and processing capabilities.

At the heart of the MC68MH360ZP25L is a 32-bit CPU32+ core, which is an enhanced version of the CPU32 core used in earlier models. This core is designed to execute complex instructions with higher efficiency, making the microcontroller suitable for a wide range of applications, including industrial control systems, automotive electronics, robotics, and telecommunications.

One of the key features of the MC68MH360ZP25L is its integrated memory management unit (MMU). The MMU facilitates an advanced multitasking environment by enabling virtual memory capabilities and providing memory protection between different processes. This ensures reliable operation in systems where multiple software applications are running concurrently.

The microcontroller also boasts a rich set of peripherals, which include multiple serial communication interfaces, such as UART and SPI, allowing for easy data exchange with other devices. Additionally, it comes equipped with a timer module for precise event timing and scheduling, as well as a versatile interrupt controller for efficient handling of external and internal events.

For connectivity, the MC68MH360ZP25L provides an Ethernet controller for networked applications, making it a great choice for IoT (Internet of Things) devices and smart sensors. It also supports a variety of external memory options, including SRAM, DRAM, and ROM, giving developers the flexibility to choose the most appropriate memory solution for their specific use case.

Designed with reliability in mind, the MC68MH360ZP25L operates over an extended temperature range, which is crucial for applications exposed to harsh environmental conditions. Its robust architecture ensures that the microcontroller can withstand the rigors of industrial environments while maintaining consistent performance.

In conclusion, the NXP MC68MH360ZP25L microcontroller is a powerful and versatile component that is well-suited for complex and demanding applications that require robust processing capabilities, a wide array of peripherals, and network connectivity.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess