EN
  • EN
  • DE

MC68VZ328CVP

Part No MC68VZ328CVP
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU M683XX 33MHZ 144MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Core Processor FLX68000
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 33MHz
RAM Controllers DRAM
Graphics Acceleration No
Display & Interface Controllers LCD, Touch Panel
Voltage - I/O 3.0V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Additional Interfaces SPI, UART
Part Number Series MC68VZ328
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812664-MC68VZ328CVP
Ultra Librarian 3D Model Ultra Librarian MC68VZ328CVP CAD Model

Description

Introducing the NXP MC68VZ328CVP Microcontroller

The NXP MC68VZ328CVP is a high-performance microcontroller designed to cater to the demanding needs of modern embedded systems. This powerful microcontroller is part of NXP's renowned DragonBall family and is engineered to deliver exceptional processing capabilities along with a versatile range of features that make it an ideal choice for a wide array of applications.

Key Features:

  • Core Processor: The MC68VZ328CVP is built around a robust ARM architecture, ensuring efficient handling of complex computations and tasks. Its core processor is capable of delivering the speed and reliability required for intensive applications.
  • Memory: This microcontroller comes equipped with integrated memory, providing ample space for code and data storage. It ensures smooth and reliable operation, even in applications that require substantial memory resources.
  • Connectivity: With a range of connectivity options, the MC68VZ328CVP allows for easy integration into various systems. It supports multiple communication protocols, ensuring that it can be connected to other devices and networks with ease.
  • Low Power Consumption: Energy efficiency is a cornerstone of the MC68VZ328CVP design. Its low power consumption makes it suitable for portable and battery-operated devices, where power management is critical.
  • Peripherals: The microcontroller includes a variety of built-in peripherals. These include timers, serial communication interfaces, and other I/O ports that expand its functionality and flexibility in system design.
  • Robust Design: NXP is known for its commitment to reliability, and the MC68VZ328CVP is no exception. It is designed to withstand the rigors of industrial environments, ensuring long-term stability and performance.

Applications:

The versatility of the MC68VZ328CVP makes it suitable for a diverse range of applications. It is particularly well-suited for:

  • Portable devices
  • Industrial control systems
  • Automotive applications
  • Medical equipment
  • Smart home automation

With its combination of performance, connectivity, and durability, the NXP MC68VZ328CVP stands out as a microcontroller that can meet the challenges of today's sophisticated electronic designs. Whether you are developing consumer electronics, automotive systems, or industrial machinery, the MC68VZ328CVP offers the features and capabilities to bring your products to the forefront of technology.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess