EN
  • EN
  • DE

MC7448THX1267ND

Part No MC7448THX1267ND
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Hardware Specifications Addendum for the MC7448T xxnnnnmx Series | IC MPU MPC74XX 1.267GHZ 360BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor PowerPC G4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.267GHz
Co-Processors/DSP Multimedia; SIMD
Graphics Acceleration No
Voltage - I/O 1.5V, 1.8V, 2.5V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 360-BCBGA, FCCBGA
Supplier Device Package 360-FCCBGA (25x25)
Family Part Number MC7448
Manufacturer Pack Quantity 44
MSL Level 1 (Unlimited)
Win Source Part Number 1219086-MC7448THX1267ND
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC7448THX1267ND CAD Model

Description

The MC7448THX1267ND is a high-performance microprocessor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's PowerPC family of processors, which are renowned for their robust performance and are widely used in embedded computing and high-end computing applications.

Key Features:

  • Clock Speed: The MC7448THX1267ND operates at a clock speed of 1.267 GHz, providing efficient processing capabilities for demanding applications.
  • Architecture: Built on the PowerPC architecture, it offers a 32-bit RISC (Reduced Instruction Set Computing) core, which enables it to deliver high performance with lower power consumption.
  • Cache Memory: It includes integrated L1 and L2 caches that improve the processor's speed by reducing data access times. The L1 cache is split into separate 32KB instruction and data caches, while the L2 cache is a larger, on-chip cache that provides additional storage for frequently accessed data.
  • Power Efficiency: The processor is designed with power efficiency in mind, featuring advanced power management techniques that help reduce overall power consumption in both active and idle states.
  • Thermal Design: The MC7448THX1267ND is equipped with a thermal management system that ensures the processor operates within safe temperature limits, enhancing reliability and longevity.
  • Connectivity: It supports a range of I/O and connectivity options, making it versatile for integration into a variety of systems and applications.

Applications:

The NXP MC7448THX1267ND is ideal for a broad spectrum of applications, including but not limited to:

  • Networking equipment such as routers and switches
  • High-performance embedded systems
  • Wireless infrastructure
  • Industrial control systems
  • Aerospace and defense systems

Quality and Reliability:

NXP is committed to delivering products that meet the highest standards of quality and reliability. The MC7448THX1267ND is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. With NXP's reputation for excellence, customers can trust the MC7448THX1267ND for their critical applications.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
IBM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Advanced Micro Devices
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,261.1941 $1,261.1941
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess