EN
  • EN
  • DE

MC8640DTVJ1067NE

Part No MC8640DTVJ1067NE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU E600 DUAL CORE 1023FCCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e600 Microprocessor IC series 2 Core, 32-Bit 1.067GHz 1023-FCCBGA (33x33)
Manufacturer NXP
Series MPC86xx
Package Tray
Core Processor PowerPC e600
Speed 1.067GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 1023-BCBGA, FCCBGA
Case / Package 1023-FCCBGA (33x33)
Family Name MC8640DTVJ1067
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A1
HTSUS 8542.31.0001
Other Part Number 568-13638, 935311797557, MC8640DTVJ1067NE-ND
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926368-MC8640DTVJ1067NE
Ultra Librarian 3D Model Ultra Librarian MC8640DTVJ1067NE CAD Model

Description

The NXP MC8640DTVJ1067NE is a highly integrated and powerful multicore processor designed to cater to the demanding needs of advanced networking, telecommunications, and industrial applications. This processor is part of the QorIQ MC8640D series, which is renowned for its high-performance capabilities and energy efficiency.

Key Features

  • Multi-Core Architecture: The MC8640DTVJ1067NE is equipped with dual high-performance Power Architecture® cores, each running at a speed of 1.067 GHz. This multicore setup ensures robust processing capabilities for multitasking and handling complex computations.
  • Integrated Memory Controller: It features an integrated memory controller that supports DDR2 and DDR3 memory, providing flexible options for system designers to choose the appropriate memory type for their specific application requirements.
  • Advanced Connectivity: With multiple high-speed interfaces, including Gigabit Ethernet, PCIe, RapidIO, and USB, this processor offers a variety of connectivity options for seamless integration into various networking infrastructures.
  • Power Efficiency: The processor is designed with power efficiency in mind, incorporating advanced power management techniques to reduce overall power consumption without compromising performance.
  • Virtualization Support: It includes support for virtualization technology, allowing multiple operating systems to run concurrently on a single processor, thereby enhancing the system's efficiency and flexibility.

Applications

Due to its robust feature set, the NXP MC8640DTVJ1067NE is suitable for a wide range of applications. It excels in network routers and switches, wireless infrastructure, aerospace and defense systems, and industrial control and automation solutions. Its high-speed processing and connectivity options make it an ideal choice for managing data-intensive tasks and real-time operations.

Reliability and Support

NXP is known for its commitment to quality and reliability, and the MC8640DTVJ1067NE is no exception. It is built to meet the stringent requirements of the industrial and telecommunications markets, ensuring long-term reliability for mission-critical applications. Additionally, NXP provides comprehensive technical support for developers, including detailed documentation, reference designs, and software tools to facilitate system development and speed up time-to-market.

You May Also Be Interested in

Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,386.0000 $1,386.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess