EN
  • EN
  • DE

MC908GR8ACDWE

Part No MC908GR8ACDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 7.5KB Flash 3.3V/5V 28-Pin SOIC W Rail / IC MCU 8BIT 7.5KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
Number of I/O 17
Program Memory Size 7.5KB (7.5K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 6x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 788057-MC908GR8ACDWE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908GR8
Introduction Date March 08, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908GR8ACDWE CAD Model

Description

NXP MC908GR8ACDWE Microcontroller

The NXP MC908GR8ACDWE is a high-performance microcontroller that is part of the MC908 family, designed to offer a robust set of features for a wide range of applications. This microcontroller is built on a HCS08 core and is well-suited for industrial control, automotive, and consumer electronics where reliability and efficiency are of paramount importance.

Key Features

  • Core: The device is powered by an efficient HCS08 core, which operates at a maximum frequency of 8 MHz, ensuring swift processing and response times.
  • Memory: It comes with 8KB of flash memory, providing ample space for application code, and 256 bytes of RAM for data storage.
  • I/O Options: The MC908GR8ACDWE offers a variety of input/output options, including 38 general-purpose I/O pins, which provide the flexibility needed for complex electronic designs.
  • ADC: An integrated 10-bit analog-to-digital converter (ADC) allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers, including an 8-channel, 16-bit timer, enhance the capability to manage time-dependent operations without burdening the CPU.
  • Communication: It supports serial communication via an SCI (Serial Communication Interface) and an SPI (Serial Peripheral Interface), enabling easy connection with other microcontrollers and peripheral devices.
  • Power Management: Advanced power management features help to reduce power consumption during idle or low-activity periods, which is critical for battery-powered applications.
  • Packaging: The device is available in a 28-pin SOIC package, which is suitable for space-constrained applications.

Applications

The versatility of the NXP MC908GR8ACDWE makes it an excellent choice for a broad array of applications. It is commonly used in automotive control systems, home appliance control, industrial automation, and even in complex medical devices where precision and reliability are non-negotiable.

Conclusion

Overall, the NXP MC908GR8ACDWE microcontroller stands out as a compact, feature-rich component that delivers the performance needed for demanding applications. Its integration of memory, communication interfaces, and robust I/O capabilities, coupled with its efficient power management, makes it a go-to choice for designers looking to optimize their electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9573 $59.4876
29+ $4.0668 $117.9372
44+ $3.9397 $173.3468
61+ $3.8127 $232.5747
79+ $3.6856 $291.1624
105+ $3.3045 $346.9725
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess