EN
  • EN
  • DE

MC908JK3EMDWE

Part No MC908JK3EMDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features HC08 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SOIC
Manufacturer NXP
Series HC08
Package Tube
Part Status Not For New Designs
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LED, LVD, POR, PWM
Number of I/O 15
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 12x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MC908
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 38
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926395-MC908JK3EMDWE
Ultra Librarian 3D Model Ultra Librarian MC908JK3EMDWE CAD Model

Description

The NXP MC908JK3EMDWE is a highly integrated and efficient microcontroller designed to cater to a wide range of applications, from automotive to industrial and consumer electronics. This robust 8-bit microcontroller is part of the MC908 family, known for its reliability and performance in embedded systems.

Key Features

  • Core: HC08 CPU, which delivers a perfect balance between low power consumption and high-speed processing, operating at a maximum frequency of 8 MHz.
  • Memory: It comes equipped with 8KB of flash memory, providing ample space for program storage, and 256 bytes of RAM for efficient data handling.
  • I/O Options: The device features 21 I/O pins, allowing for versatile connection options to peripherals and other devices.
  • ADC: An integrated 10-bit analog-to-digital converter ensures precise measurement capabilities for analog signals.
  • Timers: It includes two 16-bit timers, which can be used for a variety of timing and counting applications.
  • Power Efficiency: The MC908JK3EMDWE is designed for low power operation, with multiple power-saving modes to extend battery life in portable applications.
  • Package: Available in a 28-pin SOIC package, it is compact and suitable for space-constrained applications.

Applications

The versatility of the NXP MC908JK3EMDWE makes it an ideal choice for a vast array of applications. It's particularly well-suited for:

  • Automotive control systems
  • Industrial process control
  • Home automation
  • Smart sensors and instrumentation
  • Consumer electronics control panels

Design Support

NXP provides extensive support for the MC908JK3EMDWE, including development tools, software libraries, and reference designs. Engineers can access comprehensive documentation and technical support to streamline the development process and bring products to market more quickly.

Overall, the NXP MC908JK3EMDWE microcontroller is a powerful and reliable solution for designers looking to develop sophisticated and efficient electronic products.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6652 $59.9868
22+ $5.4689 $120.3158
33+ $5.2980 $174.8340
46+ $5.1270 $235.8420
59+ $4.9563 $292.4217
78+ $4.4435 $346.5930
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess